location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Vision 20 50.8 cm (20") Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LCD518610
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Vision 20 50.8 cm (20") Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - 640 x 480 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - NTSC, PAL, SECAM
  • - 60 W
More>>>
Display
Display diagonal *
50.8 cm (20")
HD type *
Not supported
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Progressive scan
No
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Comb filter
2D
Display resolution *
640 x 480 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
Number of speakers *
2
Design
Product colour *
Black
Performance
Teletext
10 pages
Plug and Play
Yes
Management features
On Screen Display (OSD)
No
Picture-in-Picture
No
Sleep timer
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
505 mm
Depth (with stand)
192 mm
Height (with stand)
495 mm
Width (without stand)
505 mm
Depth (without stand)
80 mm
Height (without stand)
495 mm
Weight (without stand)
11 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
100-240V, 50/60Hz
Display
TFT
I/O ports
S-video in 2 x Euro-AV 1 x RGB Cinch-AV VGA
Brand Image Product code Product Stock Price from
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)