location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LXW 68-9622
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LXW689622
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 500:1
  • - NTSC, PAL, SECAM
  • - 110 W
More>>>
Display
Display diagonal *
66 cm (26")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Progressive scan
No
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1280 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
FM radio
No
Audio system
Magic Fidelity System & Virtual Dolby Surround
Design
Product colour *
Silver
Performance
Plug and Play
No
Ports & interfaces
DVI port
Yes
Headphone outputs
1
S-Video inputs quantity
1
RGB ports quantity
1
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
691 mm
Depth (with stand)
240 mm
Height (with stand)
544 mm
Width (without stand)
691 mm
Depth (without stand)
112 mm
Height (without stand)
544 mm
Weight (without stand)
18.6 kg
Other features
Power requirements
50/60 Hz 230V
Display
LCD
I/O ports
-2xEuro-AV socket -HDCP
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m² Grundig LXW 82-9622 81.3 cm (32") HD 550 cd/m²
(show image)
32LXW829622 LXW 82-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 32 81.3 cm (32") HD Silver 500 cd/m² Grundig Lenaro 32 81.3 cm (32") HD Silver 500 cd/m²
(show image)
32LXW828620 Lenaro 32 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m² Grundig LXW 102-8616 101.6 cm (40") HD Black 480 cd/m²
(show image)
40LXW1028616 LXW 102-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m² Grundig LXW 94-8616 94 cm (37") HD Black 500 cd/m²
(show image)
37LXW948616 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Monaco 20 50.8 cm (20") Black 450 cd/m² Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²
(show image)
20LCD519622 Monaco 20 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision 20 50.8 cm (20") Black 450 cd/m² Grundig Vision 20 50.8 cm (20") Black 450 cd/m²
(show image)
20LCD518610 Vision 20 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 20 50.8 cm (20") Silver 450 cd/m² Grundig Amira 20 50.8 cm (20") Silver 450 cd/m²
(show image)
20LCD516605 Amira 20 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m² Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²
(show image)
15LCD386605 Amira 15 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW82L LCD 32LXW 82-8620 0.00
(excl. VAT)
0 (incl. VAT)