location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 7100g 6.1 cm (2.4") BlackBerry OS 960 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100G
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BlackBerry 7100g 6.1 cm (2.4") BlackBerry OS 960 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 260 x 240 pixels
  • - Bluetooth 1.1
  • - Lithium-Ion (Li-Ion) 960 mAh
  • - BlackBerry OS
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 09:41:41
Uk has collected 6 expert reviews for BlackBerry 7100g 6.1 cm (2.4") BlackBerry OS 960 mAh Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 09:41:35
A common complaint about the popular BlackBerry email-centric devices is that theyre too bulky. RIM has taken this on board and expanded its range of BlackBerry handhelds with what it calls "business phones". The silver 7100g is a notable departure fr...
80%
phonedog.com
Updated:
2013-11-20 09:41:19
The BlackBerry 7100g is an amazing quad band hybrid PDA. The 7100g is the same phone as the 7100v and 7100x. The excellent design makes it much more than just a phone. It is a phone, organizer, and a very much needed business tool. The new BB 7100g fee...
86%
tech-faq.com
Updated:
2013-11-20 09:41:24
The BlackBerry RIM 7100g is an aging BlackBerry smartphone from Research in Motion that was released in 2005. It is not the most attractive phone designed by RIM, but it is very functional. In other words, it’s ugly, but it really gets the job done wh...
Good Lots of features for an older phone ,Great backup device...
Bad Lack of modern multimedia features ,Could have longer battery life...
Bottom line The BlackBerry RIM 7100g is perhaps the perfect backup BlackBerry for diehard Research in Motion fans. While it lacks some of the modern conveniences, that’s what your current phone is for. Keep this one around in case your new device decides to die...
0%
Laptopmag.com
Updated:
2013-11-20 09:41:33
DESIGN Don’t be turned off by the 7100g’s shrunken 20-key keyboard. Thanks to its SureType software, you can take this smart phone right out of the box and be typing nearly as accurately and naturally as any QWERTY keyboard allows within minut...
Good Excellent one-handed navigation, Good keyboard, Push e-mail, Global roaming...
Bad Lacks EDGE, Pricey data plan...
80%