location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultimate Ears UE MEGABOOM Stereo portable speaker Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultimate Ears Check ‘Ultimate Ears’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE MEGABOOM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984-001271 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206079144
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ultimate Ears: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ultimate Ears UE MEGABOOM Stereo portable speaker Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker Tube Magenta
  • - 65 - 20000 Hz
  • - Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in Lithium-Ion (Li-Ion) 22.5 Wh 3130 mAh 20 h
More>>>
IT’S A PARTY STARTER
IT’S A PARTY STARTER

Ultimate Ears MEGABOOM is the massive 360-degree wireless Bluetooth® speaker with intensly rich sound dominating every corner of the party.

GET WET
GET WET

MEGABOOM starts a party anywhere. Beach, pool, waterfall, wherever. If it gets too dirty, rinse it off and start again.

DESIGNED FOR SPONTANEITY
DESIGNED FOR SPONTANEITY

It is bold, beautiful and unbelievably light. Crafted from the most premium materials, MEGABOOM is gorgeous but tough.

PAIR UP TO #PARTYUP
PAIR UP TO #PARTYUP

Take your parties to a whole new level when you use the UE MEGABOOM app to wirelessly connect 150+ BOOM, BOOM 2 and MEGABOOM speakers.

Brand Image Product code Product Stock Price from
Ultimate Ears

Ultimate Ears Wonderboom Lilac
(show image)
984-000849 Wonderboom 0.00
(excl. VAT)
0 (incl. VAT)
Ultimate Ears

Ultimate Ears WONDERBOOM™
(show image)
984-000851 WONDERBOOM™ 0.00
(excl. VAT)
0 (incl. VAT)
Ultimate Ears

Ultimate Ears UE ROLL 2 Stereo portable speaker Black, Red
(show image)
984-000666 UE ROLL 2 0.00
(excl. VAT)
0 (incl. VAT)
Ultimate Ears

Ultimate Ears UE MEGABOOM Mono portable speaker Black, Charcoal
(show image)
984-000438 UE MEGABOOM 0.00
(excl. VAT)
0 (incl. VAT)