location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Serial USB Thermal Receipt Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Serial USB Thermal Receipt Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM476AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962890035 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:35:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Apr 2019
Product end of life date
Bullet Points HP Dual Serial USB Thermal Receipt Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - 74 lps
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Built-in barcodes
  • - Black
  • - 3.17 kg
More>>>
Compact and Space-Saving Design

The HP BM476AA POS printer is designed with a compact footprint, making it an ideal choice for businesses with limited counter space. Its sleek and space-saving design ensures that it can fit seamlessly into various point-of-sale environments, such as retail stores, restaurants, or small businesses. The compact size allows you to maximize the use of your counter space without sacrificing functionality.

Easy Setup and User-Friendly Operation

The HP BM476AA POS printer is known for its ease of setup and user-friendly operation. It typically comes with simple installation instructions, and the necessary cables and drivers are often included. The printer is designed to be intuitive and straightforward, allowing users to quickly learn and operate it without extensive technical knowledge or training. This makes it a convenient choice for businesses seeking a hassle-free printing solution.

Versatile Connectivity Options

The HP BM476AA POS printer provides versatile connectivity options to suit different business setups and requirements. It typically supports multiple interfaces, such as USB, Ethernet, and serial, allowing you to connect it to your preferred point-of-sale system or computer. This flexibility ensures compatibility with various devices and systems, making integration into your existing setup easier.

Printing
Maximum resolution
203 x 203 DPI
Print speed
74 lps
Print technology *
Thermal
Type *
POS printer
Ports & interfaces
USB port *
Yes
Serial interface *
Yes
Connectivity technology *
Wired
Standard interfaces
Serial, USB
Features
Built-in barcodes *
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, Matrix 2/5, PDF417, UPC-A, UPC-E
Flash memory
8 MB
Safety
RoHS, WEEE
Certification
Austel
HP segment
Business
Design
Product colour *
Black
System requirements
Compatible operating systems
Windows 7 Professional 32 Windows Vista Business 32 Windows XP Professional 32 Windows Embedded Point of Service (WEPOS) Windows Embedded POSReady 2009
Weight & dimensions
Weight
3.17 kg
Print technology
Column capacity
56
Logistics data
Harmonized System (HS) code
84433210
Other features
Electromagnetic compatibility
FCC, CE
Country Distributor
France 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)