location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W600+ 2600 ANSI lumens DLP WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W600+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4E77.D7E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W600+ 2600 ANSI lumens DLP WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 2600 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x720) 4000:1
  • - Screen size compatibility: 660.4 - 7620 mm (26 - 300") Number of colours: 16.78 million colours
  • - 2 W
  • - 290 W
More>>>
Projector
Screen size compatibility *
660.4 - 7620 mm (26 - 300")
Projector brightness *
2600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
4000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
OSRAM
Lamp power
230 W
Lens system
F-number (relative aperture)
2.55
Zoom ratio
1.15:1
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
34 dB
Multimedia
RMS rated power
2 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
2.75 kg
Other features
Aspect ratio
16:9
Audio input
1
Audio output
1
Dimensions (WxDxH)
93 x 216 x 306 mm
Power requirements
100-240V, 50-60 Hz
Resolution
1600 x 1200 pixels
Lens system
21.3 - 24.5
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:20:19
Uk has collected 2 expert reviews for BenQ W600+ 2600 ANSI lumens DLP WXGA (1280x720) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%