location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo SX900 14 MP Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo SX900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1669E-1CAM show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo SX900 14 MP Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 MP Black
  • - Digital zoom: 12x
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion) 0.6 h
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:39:00
Uk has collected 7 expert reviews for Toshiba Camileo SX900 14 MP Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 11:38:44
This traditionally shaped camcorder from Toshiba crams in specs and skills you’d expect to find in much more expensive models. With a 9x optical zoom, 14 megapixel stills, the ability to shoot in Full 1080p HD, 1080i at 60fps and measuring 33x55x111mm...
Good The design is what really makes the SX900 stand out. While vertical shooters are all the rage, this barrel-shaped model is much more assured for lengthy shooting periods, with the grip giving a more assured and steady feel to images. 60fps frame rate means pics are smooth and clear using the 1080i setting, while the 9x optical zoom helps bring tightness and detail to your handiwork.
Bad The zoom button on the SX900 is its major failing. It’s not large enough and lacks the smoothness required to ensure zooming in and out doesn’t cause shaky shots. This is poor on Tosh’s part and does let the SX900 down quite badly. The plastic finish isn’t really worthy of a camcorder that has so many things to recommend it either. It feels cheap and nowhere near as sturdy as the Sony Bloggie Tou...
Bottom line Camcorders built like the SX900 don’t normally elicit as much excitement as Flip-style models, but this has all the trappings of a top end model without the price tag. At £250, it delivers great video and is loaded up with enough features for even hard...
100%
techradar.com
Updated:
2011-10-04 11:38:50
Although the Toshiba Camileo SX900 looks like a regular camcorder and has a perfectly decent specification, it feels more like a toy than a serious piece of consumer electronics. It's rather small and the casing uses a lot of shiny black plastic and ch...
Good 9x optical zoom, 1080p recording, Bundled software...
Bad Video quality not great, Flimsy build quality, Built-in light not much use, Straps and lens cap...
60%
T3.com
Updated:
2011-10-04 11:38:55
Tosh’s latest offering in the mini HD camcorder stakes is this compact pocket camcorder boasting a conventional palm-sized design and offering Full HD MPEG4 format video at 30fps (1080p) or 60fps (1080i). Its flip-out 2.7-inch LCD screen is the sa...
Good Optical zoom for better quality, HDMI cable and carry pouch included...
Bad Plastic-y feel, Chunkier than competitors, Zoom lever is very stiff...
Bottom line A good option if you don't want to spend big on a HD model and a more conventional control layout appeals...
80%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Camileo BW10 5 MP Yellow
(show image)
PX1699E1CAM Camileo BW10 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Camileo S20 5 MP CMOS Brown
(show image)
PX1601E-1CAM Camileo S20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)