location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1320D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1320D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LZ3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983018194 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2024 17:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1320D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
2800
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
70 - 215.9 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Memory type
DDR
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
405F5
Processor frequency
360 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Built-in display *
No
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
544 W
Power consumption (standby)
7.2 W
Power consumption (PowerSave)
4.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
393 mm
Height
250 mm
Weight
12 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:57
Uk has collected 5 expert reviews for KYOCERA FS-1320D 1200 x 1200 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-01 21:39:57
Product Code: 1102LZ3NL0 The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be f...
90%
trustedreviews.com
Updated:
2011-08-01 21:39:57
Kyocera Mita is well known for its mono laser printers, which have a good reputation for speed and low TCO. The FS-1320D sits in the middle of its personal printer range, but still offers duplex print and a good level of expandability. Coloured in cream...
Bottom line This printer, like its slightly more expensive sibling, the FS-1370DN is rated at 35ppm. We saw rather different speeds when testing the FS-1320D and neither approached the rated speed, even printing in draft mode. This is mainly because the ISO standard...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:56:23
The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else.Unlike the colour FS-C5100...
Good Low running costs; strong paper handling; fast text output...
Bad Lacking in network facilities...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be fixed...
90%
Brand Image Product code Product Stock Price from
KYOCERA FS-1320D/KL3 1200 x 600 DPI A4 KYOCERA FS-1320D/KL3 1200 x 600 DPI A4
(show image)
870B61102LZ3NL2 FS-1320D/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-1320D Eco 1200 x 1200 DPI A4 KYOCERA FS-1320D Eco 1200 x 1200 DPI A4
(show image)
1102LZ3NL2 FS-1320D Eco 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)