location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9120CN multifunction printer LED A4 600 x 2400 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9120CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9120CN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766672078 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:29:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9120CN multifunction printer LED A4 600 x 2400 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 2400 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 23.2 kg
More>>>
Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
27 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
16 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
24 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail, FTP, Image, OCR
Image formats supported
BMP, PNG
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
258 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Caller ID
Yes
Features
Digital sender
No
Page description languages
BR-Script 3, PCL 6
All-In-One-multitasking
Yes
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Memory slots
1
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
480 W
Power consumption (standby)
75 W
Power consumption (off)
11 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
591 mm
Depth
571 mm
Height
743 mm
Weight
23.2 kg
Packaging data
Package weight
28.6 kg
Other features
Dimensions (WxDxH)
491 x 428 x 401 mm
Network ready
Yes
PictBridge
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
743 x 592 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:53
Uk has collected 6 expert reviews for Brother MFC-9120CN multifunction printer LED A4 600 x 2400 DPI 16 ppm and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
macworld.com.au
Updated:
2019-12-01 14:31:50
Those looking for a business-ready, multifunction colour laser would do well to consider the Brother MFC-9120CN. Installation over Ethernet and USB was straightforward using the printer setup utility. The printer was recognised instantly and an up-to-d...
Good Very fast, Brother www.brother.com.au...
Bad No wireless; noisy...
70%
digitalversus.com
Updated:
2019-12-01 14:31:53
The Brother MFC-9120CN is an oll-in-one colour laser printer with a built-in fax machine, designed for professional users working either alone or as part of a small team. We tested the next model up, which has a few extras features, so suggest you rea...
Good Pluses, Excellent quality printing, Good speeds, Ethernet and fax, Scanner reproduces colours accurately, Windows, Mac and Linux drivers...
Bad Minuses, No automatic doublesided printing or WiFi, Colour printing expensive, Consumables are supplied, but they're only half full, Scanner lacks detail, Energy consumption higher than in the spec, loud...
100%
pcmag.com
Updated:
2019-12-01 14:31:50
The Brother MFC-9120CN ($400 street) a color LED multifunction printer (MFP) geared to home offices and small workgroups, provides good speed and paper capacity for its price. We wish its graphics and photo quality were better, but the MFC-9120CN shoul...
Good Good speed. Solid text printing. Prints, scans, and faxes over network. Sub-par graphics and photos. No thumb-drive or media-card slots. Manual duplexing only.
Bad Sub-par graphics and photos. No thumb-drive or media-card slots. Manual duplexing only.
Bottom line The Brother MFC-9120CN provides good print speed and solid text quality to micro offices looking for a color laser MFP. Buy it now...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)