location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips VOIP3211S Internet/ DECT phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VOIP3211S Internet/ DECT phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOIP3211S/01
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips VOIP3211S Internet/ DECT phone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone White
  • - Speakerphone
  • - Nickel-Metal Hydride (NiMH) Standby time: 100 h
More>>>
Performance
Type *
DECT telephone
Number of melodies
10
Design
Product colour *
White
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Polyphonic ring
Yes
Multi handset capability
5
Call management
Redialing
Yes
Conference call
Yes
Direct call
Yes
Call log entries
15
Call management
Caller ID Call Waiting Call on Hold Message Waiting Call Transfer
Management features
Navigation key
Yes
Edit user status on the phone
Yes
Display
Backlight colour
Amber
Display contacts list status
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
No
Interface
USB 1.1
Power
Battery type
AAA NiMH
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Standby time
100 h
Power supply type
230VAC - 9V/150 mA, 230VAC -9V/300 mA
Power
USB powered
Yes
Power requirements
Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Power supply
2 W
Supported batteries
Yes
Packaging content
Analog line cable
Yes
Base station
Yes
Quick start guide
Yes
Charger
Yes
Certificates
Safety
EN 60950
Certification
-EN 301489-1 -EN 301489-17
Compliance industry standards
EN 300176 (radio)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Other features
Compatible operating systems
Microsoft Windows XP Microsoft Windows 2000
Minimum system requirements
33.6 kbps CD-ROM / DVD-ROM Drive
Minimum RAM
128 MB
Minimum processor
Pentium-based PC with 400 MHz CPU or better
Compatibility
Skype,PC
Cabling technology
USB 1.1
Electromagnetic compatibility
EN 301489-1 and EN 301489-17
Base station keys
Paging key
CD-ROM
Yes
Fully Integrated with Skype
Yes
Handset keys
Line Dialling keypad Phonebook Call log Redial Skype Loudspeaker
Handset
Yes
Radio RF power
<250mW
User interface
Skype on LED
PC connection
Use all functions of the PC to establish your phone calls
Optical drive required
Yes
Brand Image Product code Product Stock Price from
AVM FRITZ!Fon MT-C AVM FRITZ!Fon MT-C
(show image)
20002374 FRITZ!Fon MT-C 0.00
(excl. VAT)
0 (incl. VAT)