location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Imaging Unit Black 30k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Unit Black 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051194
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946435398
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Imaging Unit Black 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Print technology: Laser
  • - Epson
  • - Black
  • - 1 pc(s)
More>>>
Features
Page yield *
30000 pages
Suitable for printing colours
Black
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
- AcuLaser CX28DN - AcuLaser CX28DNC - AcuLaser CX28DTN - AcuLaser CX28DTNC
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
390 mm
Package height
380 mm
Package weight
0.6 g
Logistics data
Products per pallet
30 pc(s)
Master (outer) case length
390 mm
Master (outer) case width
380 mm
Master (outer) case height
190 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
95 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
30 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
95 cm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Epson Imaging Unit Yellow 30k Epson Imaging Unit Yellow 30k
(show image)
C13S051191 Imaging Unit Yellow 30k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Imaging Unit Magenta 30k Epson Imaging Unit Magenta 30k
(show image)
C13S051192 Imaging Unit Magenta 30k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Imaging Unit Cyan 30k Epson Imaging Unit Cyan 30k
(show image)
C13S051193 Imaging Unit Cyan 30k 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)