location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 40017UK ink cartridge High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40017UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40017UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021206
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 40017UK ink cartridge High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink page yield: 450 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Colour ink cartridges quantity
1
Colour ink volume
8.5 ml
Colour ink page yield *
450 pages
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Epson
Features
Cartridge return & recycling
No
Replacement for
18XL
OEM code
C13T181340
Quantity per box
6 pc(s)
Colour
Yes
Weight & dimensions
Weight
60 g
Packaging data
Package type
Blister
Other features
Quantity outer carton
60 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40018DK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40015DK Black Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18XL Claria Home Ink Epson Daisy Multipack 4-colours 18XL Claria Home Ink
(show image)
C13T18164010 Multipack 4-colours 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Yellow 18XL Claria Home Ink Epson Daisy Singlepack Yellow 18XL Claria Home Ink
(show image)
C13T18144010 Singlepack Yellow 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Magenta 18XL Claria Home Ink Epson Daisy Singlepack Magenta 18XL Claria Home Ink
(show image)
C13T18134010 Singlepack Magenta 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Cyan 18XL Claria Home Ink Epson Daisy Singlepack Cyan 18XL Claria Home Ink
(show image)
C13T18124010 Singlepack Cyan 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Black 18XL Claria Home Ink Epson Daisy Singlepack Black 18XL Claria Home Ink
(show image)
C13T18114010 Singlepack Black 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18 Claria Home Ink Epson Daisy Multipack 4-colours 18 Claria Home Ink
(show image)
C13T18064010 Multipack 4-colours 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Yellow 18 Claria Home Ink Epson Daisy Singlepack Yellow 18 Claria Home Ink
(show image)
C13T18044010 Singlepack Yellow 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Magenta 18 Claria Home Ink Epson Daisy Singlepack Magenta 18 Claria Home Ink
(show image)
C13T18034010 Singlepack Magenta 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)