location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6205 wall support Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6205 wall support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFW6205 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:11:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's EFW 6205 wall support Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 25 kg
  • - Wall
  • - Black
More>>>
Mounting
Maximum weight capacity *
25 kg
Mounting type *
Wall
Ergonomics
Turn angle
Design
Product colour *
Black
Design
Compatibility
LCDs
Weight & dimensions
Weight
2.6 kg
Other features
Dimensions (WxDxH)
104 x 59 x 365 mm
Mounting interface
114 x 214 mm
Screen size compatibility
32
Brand Image Product code Product Stock Price from
Vogel's EFA6880 TV mount/stand Silver Vogel's EFA6880 TV mount/stand Silver
(show image)
EFA6880 EFA6880 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6225 Vogel's EFW 6225
(show image)
73200749 EFW 6225 0.00
(excl. VAT)
0 (incl. VAT)