location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5060 3.2 GHz 2 GB DDR2-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
415308-425 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5060 3.2 GHz 2 GB DDR2-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5060 3.2 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack (2U) 800 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:03:22
Uk has collected 4 expert reviews for HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5060 3.2 GHz 2 GB DDR2-SDRAM 800 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2011-09-26 19:03:22
Simply the best 2U rack server on the market, offering quality features, excellent design and valuable power management. When HP launched its fifth generation of ProLiant servers last year, we brought you exclusive reviews of three of the choice model...
83%
alphr.com
Updated:
2011-09-26 19:03:22
The latest G5 and its quality features build on the DL380s already excellent reputation HP has consistently claimed the DL380 is the worlds largest-selling server, so why is it so popular? For starters, potential storage capacity is high, but its a...
100%
pcmag.com
Updated:
2011-09-26 19:03:21
HP has had its ups and downs, but one thing the company has never screwed up is the ProLiant product line. These servers were the gold standard back when Compaq first engineered them, and HP has kept up that tradition in fine style. The HP ProLiant D...
Good Near-total internal component modularity. Sophisticated day-to-day management via Insight Manager and other features. Slick sliding rail system with cable management. HP on-site service and support.
Bad Slightly more expensive than value-server competitors.
Bottom line The HP ProLiant series has been the standard in servers for over a decade, and the DL380 G5 upholds that tradition. Elegant design and excellent management capabilities combine to make this the best value overall for small and midsize businesses lookin...
90%
v3.co.uk
Updated:
2011-09-26 19:03:22
This HP 2U server offers slick, clever design and is an all-round class act...
80%