location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6131 White 5.59 cm (2.2") 112 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6131 White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0031007 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6131 White 5.59 cm (2.2") 112 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:42:02
Uk has collected 31 expert reviews for Nokia 6131 White 5.59 cm (2.2") 112 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
iMobile.com.au
Updated:
2011-11-08 12:44:47
Overview IntroductionRepresenting the premium end of Nokia Series 40-equipped clamshells, the Nokia 6131 has everything going for it ? it?s a compact, stylish phone with a megapixel camera, QVGA screen (with more colours than most), Bluetooth 2.0, a m...
0%
goodgearguide.com.au
Updated:
2011-11-08 12:44:48
The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
Good Flip button, Internal and External Displays, Interface and Controls, microSD slot...
Bad Camera The Final Word The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
Bottom line The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
80%
expertreviews.co.uk
Updated:
2013-05-04 02:05:33
Unlike most Nokia handsets, which use the standard phone shape or slide open, the 6131 has a flip-open clamshell design. More unusually, you don't have to flip it open manually to access the screen and buttons. Instead, you push the large button at the t...
60%
Mobile88.com
Updated:
2016-12-29 21:59:01
I will put a lot of comparisons because that helps put things in a relative perspective. The unit I have is made in Hungary.
0%
Phones.com
Updated:
2011-08-02 11:42:00
When I started writing this review I predicted this handset to do really well in the market place and all the extensive testing that has been done I still stand by my decision. O.K, it may not have the best array of features but that is not what matter...
0%
Mobile88.com
Updated:
2011-08-02 11:42:00
I will put a lot of comparisons because that helps put things in a relative perspective. The unit I have is made in Hungary.
0%
trustedreviews.com
Updated:
2011-08-02 11:42:01
The last time I looked at a clamshell handset from Nokia I was not exactly bowled over by the design. The N71 was just too big and cumbersome for me. But this week I have decided to try another clamshell from Nokia, the 6131. This was sent to me by T-Mobi...
70%
phonedog.com
Updated:
2011-08-02 11:42:01
For a company not known for their flip-style phones, the 6131 is a stylish surprise from Nokia. Done up in soft-finish black plastic with chrome trim, this quad-band GSM handset toes the visual line between business and fashion. Though the phone isn...
80%
LordPercy.com
Updated:
2011-08-02 11:42:01
Ahhh not since the days of the teenage ninja mutant turtles has a sweeter shell been seen in the Lordpercy offices. But the 90s were back as the Nokia 6131 in its clamshell joined us on test.
0%
mobileburn.com
Updated:
2011-08-02 11:42:01
With a soft touch finish and fairly impressive specification sheet, Jin had high hopes for the Nokia 6131 in this MobileBurn review, though the end verdict was somewhat mixed. Read on for all the details.
Good Glorious screens, nice soft touch compound, sleek design...
Bad Below average battery life, poor camera...
Bottom line Our review unit is from Malaysia and is running on firmware v03.70 12-05-06 RM-115The Nokia 6131 is a nice clamshell phone. With a very usable keypad and beautiful screens, it has a lot going for it. However, although the feature set looks extensive on...
75%
phonearena.com
Updated:
2011-08-02 11:42:01
Nokia 6131 is a mid-level clamshell, which can be used both in Europe and the US thanks to its quad-band GSM support. It's relatively big-sized and comprises a QVGA display with up to 16 million colors, an additional color display, camera and music pla...
Good Big display size, Solid built, Good ringing volume.
Bad Big physical size, Low camera quality.
60%
slashphone.com
Updated:
2011-08-02 11:42:01
Say hi to the latest Nokia 6131. This clamshell phone is encased in a layer of soft touch paint that feels like rubber, and flips open with a press of the button at the top right hand side of the phone. Quite a smooth idea, but closing it back is not...
0%
gsmarena.com
Updated:
2011-08-02 11:42:01
Nokia has prepared an excellent new phone, which is not only attractive, but also well equipped with modern capabilities. At a pretty competitive price you get a black-silver clamshell with two top-class color displays, automatic opening system, a megapix...
0%
nokia-review.com
Updated:
2014-04-10 04:56:58
From Motorola Pebl to Nokia 6131 - A motorola fan takes on the Nokia 6131. January 6, 2007 on 10:02 pm | In Nokia 6xxx Reviews, Nokia Phone Comparisons | Generally speaking I am a motorola fan. I’ve had a couple Nokias along the way but most of my p...
0%
mobile-review.com US
Updated:
2014-04-10 04:56:58
On the release of the first S40-powered handsets, it was obvious that interface enhancement and upgrading of certain applications will be not of the least importance for making phones successful. In the review of Nokia 7370 I have been stating more tha...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6131 Silver-Red 5.59 cm (2.2") 112 g
(show image)
0031528 6131 Silver-Red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Silver-Sand 5.59 cm (2.2") 112 g
(show image)
0032133 6131 Silver-Sand 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Pink 5.59 cm (2.2") 112 g
(show image)
0027667 6131 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Gold 5.59 cm (2.2") 112 g
(show image)
0024723 6131 Gold 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Pink 5.59 cm (2.2") 112 g
(show image)
0024721 6131 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Silver-Sand 5.59 cm (2.2") 112 g
(show image)
0032189 6131 Silver-Sand 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Silver-Red 5.59 cm (2.2") 112 g
(show image)
0031544 6131 Silver-Red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Sand 5.59 cm (2.2") 112 g
(show image)
0032129 6131 Sand 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 Red 5.59 cm (2.2") 112 g
(show image)
31523 6131 Red 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 5.59 cm (2.2") 112 g Black
(show image)
0030420 6131 0.00
(excl. VAT)
0 (incl. VAT)