location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0404H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0404H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0404H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776739 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
HDMI version
1.3b
HDMI in
4
Number of HDMI outputs
4
RS-232 ports
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
20 m
Rack mounting
Yes
Features
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080i, 1080p, 480p, 720p
Full HD
Yes
LED indicators
Yes
Power
Power consumption (typical)
9 W
Power requirements
5.3 VDC
Weight & dimensions
Weight
1.86 kg
Dimensions (WxDxH)
154 x 432 x 44 mm
Packaging content
Remote control included
Yes
AC adapter included
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:37:58
Uk has collected 6 expert reviews for ATEN VM0404H video switch HDMI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2018-06-01 10:37:58
How many times have you had to get up and switch around cables for your TV or other devices? It seems no matter how many connections a vendor makes on a media device or television you never have enough. I have done it time and time again: forget what...
Good Up to four input and four output devices, Remote control for easy changing, Supports HDTV resolutions of 480p, 720p,1080i, 1080p (1920x1080); VGA, SVGA, SXGA, UXGA (1600x1200), and WUXGA (1920 x 1200), HDMI 1.3b and HDCP 1.1 compliant, HDMI CEC Complia...
Bad Expensive, No HDMI cables included...
Bottom line Let me tell you, having an HDMI switch makes a world of difference. I did not realize on how often I was getting up and switching cables on my HD devices until I no longer had to do it. I still catch myself jumping up to switch the cable from my satel...
0%
MotherBoards.org
Updated:
2018-06-01 10:37:54
A Video splitter distributes a single video signal to multiple monitors while a video switch allows one of many inputs to be displayed on a single monitor. ATEN has been at the forefront of video switches and splitters for years. With the popul...
0%
virtual-hideout.net
Updated:
2018-06-01 10:37:58
ATEN, One of my favorite companies, mostly because of how absolutely dependant I am on their KVM’s. They are well known for those KVM switches and I’ve previously reviewed the CS1762 and CS1782. I have continued to use them both with a high level...
0%
Overclockersonline.net
Updated:
2018-06-01 10:37:58
The ATEN VM0404H HDMI Matrix Switch isn’t your everyday device but it makes sense if you own several HDMI devices and wish to display them on several different HDMI screens without having to manually switch HDMI cables. The scenario may seem unlikely at first but it’s very realistic with the price of LCD TVs always on the decline. It wouldn’t be farfetched to have a projector, a LCD TV and a L...
Bottom line What do you get a man that thinks he has everything for his man cave? The ATEN VM0404H isn’t a bad idea. It will eliminate the need to pull cables from one device to another but also lets you view multiple sources from a single display. You could go f...
0%
ccereviews.com
Updated:
2018-06-01 10:37:58
The ATEN VM0404H HDMI Matrix Switch isn’t your everyday device but it makes sense if you own several HDMI devices and wish to display them on several different HDMI screens without having to manually switch HDMI cables. The scenario may seem unlikely...
Bottom line What do you get a man that thinks he has everything for his man cave? The ATEN VM0404H isn’t a bad idea. It will eliminate the need to pull cables from one device to another but also lets you view multiple sources from a single display. You could go fr...
0%
Brand Image Product code Product Stock Price from
ATEN VS0801H video switch HDMI ATEN VS0801H video switch HDMI
(show image)
VS0801H VS0801H 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0808T video switch VGA ATEN VM0808T video switch VGA
(show image)
VM0808T VM0808T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)