location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH563EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962894453 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2056705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 20:40:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 301XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 430 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP 301 ink cartridges work with: HP DeskJet 2540
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
8 ml
Black ink page yield *
430 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
301XL
Print head swath
1.42 cm (0.56")
Country of origin
China, Malaysia
Quantity per box
1 pc(s)
Colour
No
Total amount of recycled materials used for making
65%
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
35 g
Packaging data
Package width
113 mm
Packaging data
Package depth
37 mm
Package height
115 mm
Package weight
50 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 884962894477; (ABE) 884962894453; (BA3) 884962894460; (UUS) 884962894446
HP GTIN (EAN/UPC)
884962894477, 884962894453, 884962894460, 884962894446
Other features
Ink drop
13.5 pl
Print head nozzles
336
Retail only
No
Empty weight
26 g
Print cartridge volume (metric)
8 ml
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1164 mm
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
162.02 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.94 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
3.81 g
Master (outer) case gross weight (imperial)
3.95 kg (8.7 lbs)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043UK 10043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10042UK ink cartridge 1 pc(s) Standard Yield Black MM 10042UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10042UK 10042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043DK Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10042DK Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 7 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
România 1 distributor(s)
Australia 1 distributor(s)