location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WL049AA graphics card AMD FirePro V4800 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL049AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL049AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631408384 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2012
Product end of life date
Bullet Points HP WL049AA graphics card AMD FirePro V4800 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro V4800 1 GB GDDR5
  • - 2560 x 1600 pixels -, 10 PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
More>>>
Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
FirePro V4800
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2560 x 1600 pixels
Maximum digital resolution
2048 x 1536 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
-, 10
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
3.2
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
167.9 mm
Height
111 mm
Other features
HDMI
No
Size (imperial)
11.1 cm (4.37")