location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 4 GB DDR4-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88JF0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184085851
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
DELL 88JF0 user manual (10.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 4 GB DDR4-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 v6 E3-1220V6 3 GHz
  • - 4 GB DDR4-SDRAM 1 x 4
  • - 1 TB DVD-RW
  • - Rack (1U) 350 W
More>>>
Accelerate application performance in SMB and Remote Office/Branch Office
Accelerate application performance in SMB and Remote Office/Branch Office

Drive applications faster while providing room for future growth with the latest Intel® processors, DDR4 memory and PCIe Gen3 I/O.

- Drive greater memory performance and expand capacity up to 64GB through time with 4 x DIMM slots and enhanced DDR4 memory, offering 50% faster clock speed than previous-generation DDR3 which is 12.5% faster than the initial 2133 MT/s implementation of DDR4.
- Boost data throughput with 2 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
- Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller, compared to previous-generation PowerEdge R320 equipped with PERC8.
- Ensure fast response times with the latest quad core Intel® Xeon® E3-1200 v6 product family, as well as flexible dual core processor options including Intel Pentium ®, Intel Core i3 ®, or Intel Celeron ®.

Discover greater versatility
Discover greater versatility

-Harness data growth with up to 4 x internal 3.5" cabled or hot plug HDD or 8 x 2.5" hot plug HDD.
-Enhance storage options with up to two optional 1.8" SSD drives to accelerate system boot/reboot time.
-Adapt to changing workload conditions with a virtualization-ready server supporting Citrix® ZenServer®, Microsoft Hyper -V, VMware® vSphere ESXi, and Red Hat® Enterprise Virtualization.

Maximize operational efficiency
Maximize operational efficiency

- Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
- Easily monitor system health and behavior with a simple, intuitive Dell OpenManage Essentials console.
- Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v6
Processor model *
E3-1220V6
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C236
Number of processors installed
1
Processor cache type
Smart Cache
System bus rate
8 GT/s
Compatible processor series
Intel® Xeon®
Processor socket
LGA 1151 (Socket H4)
Supported processor sockets
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
Memory layout (slots x size)
1 x 4 GB
Memory data transfer rate
2400 MT/s
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Internal drive bays
4
Supported storage drive interfaces
SAS, Serial ATA III
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
Design
Chassis type *
Rack (1U)
Product colour
Black, Grey
Redundant fans support
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC8 Express
Performance management
IPMI 2.0, Dell OpenManage
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2, x64 Microsoft Windows Server 2016 Red Hat Enterprise Linux VMware vSphere ESXi SUSE Linux Enterprise Server
Power
Redundant power supply (RPS) support *
Yes
Power supply *
350 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
434 mm
Depth
625 mm
Height
42.8 mm
Weight
13.8 kg
Other features
Dell E-Value Code
PER330_EA0002A_Q1FY19_FG0011_BTP
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:30:02
Uk has collected 3 expert reviews for DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 4 GB DDR4-SDRAM 350 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itpro.co.uk
Updated:
2018-03-30 02:30:02
SMBs and remote offices looking for their first rack server should check out Dell's PowerEdge R330 as it has a lot to offer. Succeeding the venerable twelfth-generation R320, it supports the latest ‘Skylake' Xeon E3-1200 v5 processors and DDR4 memory plus...
Good Fast, High storage capacity, Plenty of upgrade options, Quality remote management...
Bad Slightly noisy cooling fans, Confusing storage options...
Bottom line A versatile and powerful Xeon E3 v5 rack server that's good value with plenty of expansion options and a generous remote management toolbox...
80%
infoworld.com
Updated:
2018-03-30 02:30:02
Choosing a small-business or remote-site server has always involved trade-offs. You can't spend too much, but you don't want to aim too short and deploy undersized hardware that you'll wind up replacing later. Further, you might not need all the bells an...
90%
storagereview.com
Updated:
2018-03-30 02:30:02
Launched today, the Dell PowerEdge 13G Wave 4 Servers are 1-socket rack and tower servers designed for distributed applications in SMB, hosting, and OEM. The Servers consist of 4 units: two tower units: the T130 and T330 and two rack units: the R230 and R...
Good Very strong application performance, Easy to deploy and manage through iDRAC and OpenManage interfaces, Servers family offered with a wide range of features and formfactors...
Bad Tower form factors could be smaller...
Bottom line With affordable price points and quality builds available in both rack and tower form factors, the Dell PowerEdge 13G Wave 4 Servers handle a variety of lower-impact use cases, while delivering extraordinarily well on performance...
0%