location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP63 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP63
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002955
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:18:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP63 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 1600:1
  • - Screen size compatibility: 838.2 - 7620 mm (33 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 0.3 W
  • - 272 W
More>>>
Projector
Screen size compatibility *
838.2 - 7620 mm (33 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1600:1
Number of colours
16.78 million colours
Horizontal scan range
24 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
40°
Keystone correction, vertical
40°
Heat dissipation
979 BTU/h
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
20.4 - 24.5 mm
Ports & interfaces
DisplayPorts quantity
1
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
AC (power) in
Yes
Multimedia
RMS rated power
0.3 W
Power
Power consumption (typical) *
272 W
Power consumption (PowerSave)
3.2 W
Power consumption (economy mode)
212 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
1.7 kg
Packaging content
Remote control included *
Yes
Other features
Audio input
1
Dimensions (WxDxH)
246 x 72 x 182 mm
Non-operating relative humidity (non-condensing)
20 - 80%
Resolution
1600 x 1200 pixels
Lens focal range
2.2 - 2.34
RS-232 ports
1