location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Treo 700wx handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Treo 700wx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TREO 700WX
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm Treo 700wx handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.35 cm (2.5") 240 x 240 pixels
  • - SDRAM 0.064 GB
  • - Compatible memory cards: SDIO
  • - 0.312 GHz
  • - Bluetooth
  • - Built-in camera 1.31 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1800 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:32:24
Uk has collected 16 expert reviews for Palm Treo 700wx handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
geekzone.co.nz
Updated:
2013-11-20 22:31:28
M Freitas BackgroundVodafone was the first mobile operator to launch the GSM-based Treo 750v Windows Mobile device, following the exclusive deal Palm offered to Verizon Wireless for the Treo 700w launched in the American CDMA market.Since then the excl...
0%
pcworld.com_techhive.com
Updated:
2013-11-20 22:31:22
This upgrade to the already-impressive Treo 700w adds some worthy improvements under the hood.
Good Includes a fantastic music player, Camera takes impressive shots...
Bad Talktime battery life is poor, Keys are stiff and too close together...
Bottom line This upgrade to the already-impressive Treo 700w adds some worthy improvements under the hood.
77%
Howstuffworks.com
Updated:
2013-11-20 22:31:27
The Palm Treo 700wx is a feature-loaded device that includes the best bits of Treo smartphones and runs them using Windows Mobile software. One newer feature, however, is EV-DO high-speed network support. This means that you get DSL-comparable speeds f...
Good EV-DO compatibility, call quality, ease of use...
Bad screen resolution, mediocre camera...
Bottom line The Palm Treo 700wx is a feature-loaded device that includes the best bits of Treo smartphones and runs them using Windows Mobile software. One newer feature, however, is EV-DO high-speed network support. This means that you get DSL-comparable speeds...
80%
phonedog.com
Updated:
2013-11-20 22:31:29
Palm broke from tradition at the beginning of 2006 by introducing their first Windows Mobile-powered device, the Treo 700w for Verizon. The 700w brought the familiarity and corporate compatibility of the Pocket PC operating system to the Treo platform...
90%
palminfocenter.com
Updated:
2013-11-20 22:31:36
Treo 700wx Review by: Ryan KairerOctober 24, 2006 The Palm Treo 700w/700wx is the first Treo smartphone to use Microsofts Windows Mobile operating system. Nine months after debuting on Verizon, the 700wx is the first to become available on another car...
0%
Cdrinfo.com
Updated:
2013-11-20 22:31:42
Palm Treo 700wx Review One of the great things about being a cutting edge Mobile Technology reviewer is that I get to play with all the latest Smart phones. It is no secret that I fell in love with the Motorola Q - but, alas, I am not a Verizon custom...
Good Great design, Easy to use, Fast EvDO connectivity, compatible with thousands of programs out of the box, Windows OS, DUN supported, Push Email capable out of the box, very cool...
Bad No included case, screen protector or car charger.
Bottom line This is a great device. Is it perfect? No. Is it the best Smart phone you can get? Nope - not even close. The 700p ran faster and had better access to the Power Vision features and was easier for text messaging and email. The touch screen is a great...
0%
Pocketnow.com
Updated:
2013-11-20 22:31:47
Ive been reviewing Microsoft Mobile devices since 1996. Our own Editor-in-Cheif emeritus, Jared Miniman used to run a site called the WindowsCE Lair, that was eventually picked up by PDATucows. I wrote for Jared there between 1996 and 1999, and the...
Good Treo form factor, 64MB of RAM, EVDO modem without an extra fee or the need for special dongle, AKU2.x/MS Direct Push out of the box...
Bad Weak Sprint signal strength (though your experience may be better than mine), Poor push email performance (due to weak signal; but again, your experience may be better than mine), Flakey Sprint connection manager vs. XP Pro hibernation issues...
Bottom line The ONLY thing that I didnt like about the 700wx was Sprints performance as a wireless carrier. Their signal strength issues really take away from the performance of this device; and I am really disappointed. When I was offered this review, I bounce...
90%
smartphonetoday.com
Updated:
2013-11-20 22:31:53
When did Palms Treo get so big? It used to be a slim, elegantly designed smartphone that you could slip in a shirt pocket. Now, after the release of the Motorola Q, the Cingular 3125, and the BlackBerry Pearl, its become surprisingly large. The Treo...
0%
pdastreet.com
Updated:
2013-11-20 22:32:01
When did Palms Treo get so big? It used to be a slim, elegantly designed smartphone that you could slip in a shirt pocket. Now, after the release of the Motorola Q, the Cingular 3125, and the BlackBerry Pearl, its become surprisingly large. The Treo...
0%
infosyncworld.com
Updated:
2013-11-20 22:32:07
Sprint finally gets its own version of the Windows Mobile-powered Treo. Does the 700wx measure up to Verizon Wireless 700w -- or to the Palm OS-based 700p, for that matter? Philip Berne delivers his verdict.
Good Outlook on Windows Mobile outclasses similar applications on competing devices, even the 700p. Dial-up networking is a great feature that every 3G smartphone should provide, and the Windows version of the Treo is quick and easy to use.
Bad Web browsing and other multimedia apps need to be improved, especially considering the 700wxs 3G connectivity. Less reliance on the stylus for advanced applications (such as document viewing) would make for better on-the-go use.
Bottom line More memory and speedy dial-up networking make the Treo 700wx an obvious choice over the older 700w, but the decision isnt as clear-cut when it comes to other business phones. If you require full Windows compatibility, this is a strong device, and P...
49%
brighthand.com
Updated:
2013-11-20 22:32:17
Sprint PCS has recently launched the Treo 700wx, an improved version of a smartphone that debuted earlier this year.(view more details)The most significant enhancement in the latest model is more RAM, which means that the 700wx can run more application...
0%
mobiletechreview.com
Updated:
2013-11-20 22:32:22
Palm Treo 700wx for Sprint: Though Verizon had an eight month exclusive on the first Windows Mobile Treo, Sprint makes it worth the wait by doubling memory (much needed) and including both DUN and push email support out of the box. The Treo 700wx runs...
0%
pcmag.com
Updated:
2013-11-20 22:32:22
Palms new Treo 700wx is the most phone-friendly Pocket PC device Ive seen. But although it addresses one of the major flaws of the previous Treo 700w—its limited memory—the 700wx is by no means the leader among e-mail or multimedia handhelds...
Good More memory than Treo 700w. Easy to dial the phone and use in one hand.
Bad Low-res, cramped screen. Expensive. Some software instability.
Bottom line The 700wx is a small upgrade to the 700w, but its neither as easy to use as the Treo 700p nor as powerful as other competing Windows Mobile devices...
60%
Laptopmag.com
Updated:
2013-11-20 22:32:22
The Palm Treo 700wx gives Sprint users a Windows Mobile version of the fabled Treo platform. It also comes with a few significant improvements over the 700w for Verizon, such as a much-needed upgrade to 64MB of RAM (up from the 700w’s 32MB), and the...
Good Can use as an EV-DO laptop modem, Finally has enough RAM, Built-in push e-mail (enterprise only), Calls sound clear...
Bad Relatively low-res screen, Windows Mobile OS not as intuitive as Palm...
70%
Computerpoweruser.com
Updated:
2013-11-20 22:32:24
Treo 700w $549; $499 with contract Palm (408) 617-7000 www.palm.com CPU Rating: 4 Specs: Windows Mobile 5.0.2.0; Intel XScale 312MHz processor; 240 x 240 transflective TFT touchscreen; dual-band CDMA2000 EvDO; Bluetooth 1.2; 128MB memory; 1.3MP; MMC an...
80%