location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-9130DN 1800 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-9130DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102GZ3NL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983008812 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 10:59:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-9130DN 1800 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 600 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (black, normal quality, A3)
23 ppm
Warm-up time
60 s
Time to first page (black, normal)
3.5 s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Printer fonts
Bitmap, PCL, PostScript
Number of printer fonts
217
Number of PCL fonts
80
Number of PostScript fonts
136
Number of bitmap fonts
1
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
200 sheets
Maximum input capacity
4200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 - 80 g/m²
Media size (tray 1)
A3, A4, A4R, A5R, B4, B5, B5R, Letter, Letter-R
Media weight (tray 1)
60-105 g/m2
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
PowerPC 750FL
Processor frequency
600 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
37 dB
Design
Product colour *
Black, White
Built-in display *
No
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
710 W
Power consumption (standby)
160 W
Power consumption (PowerSave)
4.5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
599 mm
Depth
646 mm
Height
615 mm
Weight
68 kg
Other features
Custom media sizes
(88x148 mm) - (297x450 mm)
Memory upgrade
Yes
Power requirements
AC 220 - 240V, 50/60 Hz
Standard input trays
2
Networking features
Fast Ethernet 10/100Base-TX
Duplex supported media size
A3, A4, A4R, A5R, B4, B5, B5R, Letter, Letter-R, Legal, Ledger
Media size (tray 2)
A3-A6R
Media weight (tray 2)
45-200 g/m2
Emulations
PCL6/PCL5e
Fonts included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)