location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF500 large format printer Colour 1200 x 1200 DPI 448 x 1608 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imagePROGRAF iPF500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014B003
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF500 large format printer Colour 1200 x 1200 DPI 448 x 1608 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - 448 x 1608 mm
  • - USB port
More>>>
Printing
Print head nozzles
2560 per colour
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Print head
1
Paper handling
Standard media sizes
Cut:A4-A2/ B4-B3 Roll:A3-A2/ 8"-17"
Maximum print size *
448 x 1608 mm
Media thickness
0.07-1.5 mm
Maximum media width
203.2-432mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Certification
CB
Power
Power requirements
AC 100-240v (50/60Hz)
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 95/98/Me/NT4.0/2000/XP -Mac OS 8.6/9/X
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
819 x 733 x 317 mm
Weight
38 kg
Other features
Safety
UL, CE mark, TUV
Control panel
LCD,16 x 2, LED x 5
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
High resolution paper
Yes