location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MXT101HQ-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101HQ-10
Category: VGA Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 632512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:45:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Female
  • - Black
More>>>
Features
Cable length *
3 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Features
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Brand Image Product code Product Stock Price from
Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black
(show image)
MXT101HQ-85 MXT101HQ-85 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black
(show image)
MXT101HQ-65 MXT101HQ-65 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black
(show image)
MXT101HQ-50 MXT101HQ-50 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black
(show image)
MXT101HQ-30 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-25 VGA cable 7.5 m VGA (D-Sub) Black Neomounts MXT101HQ-25 VGA cable 7.5 m VGA (D-Sub) Black
(show image)
MXT101HQ-25 MXT101HQ-25 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black
(show image)
MXT101HQ-15 MXT101HQ-15 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black
(show image)
MXT101HQ-100 MXT101HQ-100 0.00
(excl. VAT)
0 (incl. VAT)