location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PFI-101B ink cartridge 1 pc(s) Original Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFI-101B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0891B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803058284 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PFI-101B ink cartridge 1 pc(s) Original Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Blue
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
iPF5100, iPF5000, iPF6200, iPF6100
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
130 ml
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Blue
Brand compatibility *
Canon
Colour
Yes
Other features
Print cartridge volume (metric)
130 ml
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon PFI-701PGY ink cartridge Original Photo grey Canon PFI-701PGY ink cartridge Original Photo grey
(show image)
0910B005 PFI-701PGY 0.00
(excl. VAT)
0 (incl. VAT)
Canon PFI-701GY ink cartridge Original Grey Canon PFI-701GY ink cartridge Original Grey
(show image)
0909B005 PFI-701GY 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9MBK ink cartridge Original Matte black Canon PGI-9MBK ink cartridge Original Matte black
(show image)
PGI-9MBK PGI-9MBK 0.00
(excl. VAT)
0 (incl. VAT)
Canon PFI-101PC ink cartridge Original Photo cyan Canon PFI-101PC ink cartridge Original Photo cyan
(show image)
0887B001 PFI-101PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-12BK ink cartridge Original Photo black Canon BCI-12BK ink cartridge Original Photo black
(show image)
0959A002 BCI-12BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-31e ink cartridge Original Cyan, Magenta, Yellow Canon BC-31e ink cartridge Original Cyan, Magenta, Yellow
(show image)
4609A002 BC-31e 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)