location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola U6 PEBL 110 g Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6 PEBL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8399AP1N1 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola U6 PEBL 110 g Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Design
Product colour *
Orange
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
STN
External display resolution
96 x 32 pixels
External display number of colours
Monochrome
Memory
Internal memory
5 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
6.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
110 g
Width
49 mm
Depth
20 mm
Height
87 mm
Phone features
Java technology
Yes
Other features
Interface
USB, SyncML
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:41
Uk has collected 9 expert reviews for Motorola U6 PEBL 110 g Orange and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 16:08:40
Overview IntroductionEver since the design success that is the RAZR, Motorola has turned and headed full speed into the world of fashion phones ? phones that emphasise their shape, looks and colours more so than technological achievements. Now, after...
0%
Mobile88.com
Updated:
2016-12-29 20:47:47
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
Mobile88.com
Updated:
2013-11-20 16:08:40
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
mobileburn.com
Updated:
2013-11-20 16:08:40
Motorola and T-Mobile just launched the PEBL U6 in bright new colors, and now we have the hands on review. The PEBLs design is very unique, with its soft curves and spring powered hinge. It also works well as a phone. Go figure.
Good Unique design, solid performance, speaker independent voice dialing...
Bad Low resolution camera, no email client, no EDGE support...
Bottom line While the Motorola PEBL U6 lacks some of the high tech wizardry found in many phones today, its affordable price and unique design are sure to win fans - especially now that it is available in a number of colors in Motorolas wonderful soft-touch paint...
95%
tech2.com
Updated:
2013-11-20 16:08:40
After revolutionizing the stylish mobile phone genre with the slick and slim RAZR, Motorolas latest PEBL is almost exactly the opposite: its compact at 8.7cm by 4.9cm, and 2cm thick. Its smooth, rounded corners give it that stone pebble-ish look, he...
0%
pcmag.com
Updated:
2013-11-20 16:08:40
Motorolas PEBL has the smooth contours and weight of a pet rock—one you might have plucked out of some lovely volcanic mountain stream during a Hawaiian sojourn. As befits a successor to the RAZR, the PEBL doesnt have many high-end features, but it...
Good Beautiful. Speaker-independent voice dialing. Good battery life.
Bad Screen and keypad attract fingerprints. Flips open when dropped.
Bottom line Its not the most feature-laden phone, but its one of the prettiest. The PEBL is another design triumph from Motorola...
70%
Brand Image Product code Product Stock Price from
Motorola U6 PEBL Pink 110 g Motorola U6 PEBL Pink 110 g
(show image)
SE8399AQ1N1 U6 PEBL Pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola U6 PEBL 110 g Blue Motorola U6 PEBL 110 g Blue
(show image)
SE8399AK1N1 U6 PEBL 0.00
(excl. VAT)
0 (incl. VAT)
Motorola U6 PEBL Lime Green 110 g Motorola U6 PEBL Lime Green 110 g
(show image)
SE8399AN1N1 U6 PEBL Lime Green 0.00
(excl. VAT)
0 (incl. VAT)