- - Office Trackball Silver
- - Ambidextrous USB Type-A
- - Buttons quantity: 2
- - Power source: Cable 1.8 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orbit® Optical Trackball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64327EU

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252216807
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.
- Bluetooth is another modern (wireless) connection method.
Mice

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
604746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
28 Jan 2025 14:01:16
The date of the most recent change of this product data-sheet in Icecat.
Kensington 64327EU user manual
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 64327EU user manual
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Optical Tracking Technology
Internal optics precisely track the movements of the grey 40mm ball, providing superior accuracy so you can quickly get your cursor where you want, improving productivity and efficiency
Compact Footprint
Uses far less desk space to use than a mouse so you can optimize the layout of your workstation
Ambidextrous Design
Works equally well for both right-handed and left-handed users to get the most out of their trackball
Plug & Play Installation
Quickly get clicking and scrolling with fast, simple installation through the reliable wired USB connection, plus it doesn’t need batteries
TrackballWorks™ Customization
Free downloadable software provides an even more personalized experience, giving you the ability to assign a wide variety of program functions to each of the 2 buttons, as well as adjusting cursor speeds
Mouse
Purpose
*
Office
Connectivity technology
*
Wired
Device interface
*
USB Type-A
Movement detection technology
*
Trackball
Buttons type
Pressed buttons
Buttons quantity
*
2
Sensor type
Optical
Trackball diameter
4 cm
Design
Form factor
*
Ambidextrous
Product colour
*
Silver
Surface coloration
Monochromatic
Ergonomics
Cable length
1.8 m
Power
Power source
*
Cable
System requirements
Windows operating systems supported

Mac operating systems supported

Other operating systems supported
ChromeOS
Packaging data
Quantity per pack
*
1 pc(s)
Other features
Compatible operating systems
macOS 10.13 or above; macOS X 10.11; Windows 7; Windows 8; XP; Chrome OS 44 or above; macOS Sierra 10.12; Windows 10; macOS 10.10 or above; macOS 10.8; Vista; macOS 10.9
Logistics data
Country of origin
United States
Harmonized System (HS) code
84716070
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 3 expert reviews for Kensington Orbit® Optical Trackball and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
80%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-09-27 14:07:59 |
The idea, according to the simple, multilingual marketing spiel on the front of the Orbit Trackball box, is 'comfort meeting control'. Having only ever used a trackball in abortive attempts to enjoy the odd Missile Command cabinet, I wasn't entirely su...
![]() ![]() |
80%
|
macobserver.com
Updated:
2014-12-20 02:27:52 |
Kensington Wireless Mobile TrackballIt works wirelessly, using a USB dongle and two AA batteries which are included. You install the batteries, plug in the dongle to a convenient USB port, and the mouse is ready to go. There are no drivers involved.It fea...
![]() ![]() |
80%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
K72352EU | Orbit Wireless Trackball Mobile |
![]() |
— |
![]() |
(show image) |
K72337EU | Orbit Wired Trackball with Scroll Ring |
![]() |
— |
![]() |
(show image) |
K72327EU | SlimBlade™ Trackball |
![]() |
— |
1
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
7 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.