location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 2500W Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2500W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00V021
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 2500W Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 32 MB
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:16:56
Uk has collected 5 expert reviews for Konica Minolta Magicolor 2500W Colour 2400 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 21:16:46
Konica Minolta's Magicolor 2500W costs little more than Canon's LaserShot LBP-5000, but the two printers are very different. The 2500W is a compact four-pass device, with only a single, basic paper input. It takes four toner cartridges and a single dru...
Bottom line This is a simple printer with basic paper handling and no scope for upgrades. It's inexpensive, though, and even in heavy use it should prove quite affordable. As long as you're in no hurry for colour prints, it's a great choice...
80%
pcadvisor.co.uk
Updated:
2011-08-01 21:16:53
Combining surprisingly good print quality with decent specifications and a sub-£200 price tag, the Konica Minolta Magicolor 2500W is a fantastic deal. The styling wont be to everyones taste – we quite liked the flash blue top, but more sober busin...
Bottom line Its very hard to fault the Magicolor 2500W. A good inkjet will still prove a better option for dedicated colour graphics, but this is as good as most of the inkjets available. Add high-speed, laser-quality text and decent running costs, and this is e...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:42:05
The Konica Minolta magicolor 2500W is essentially the same as the Magicolor 2400W model we originally reviewed in March 2005 except that the price has plunged to $499--the lowest weve seen yet for a colour laser printer. The only major difference is t...
Good Very low price, high-quality text and graphics prints...
Bad Networking option costs $190, one paper tray, no upgrade options The Final Word This is the lowest-priced colour laser weve seen -- and it offers top-notch print quality. Its only downfall is the cost of a networking adapter.
Bottom line This is the lowest-priced colour laser weve seen -- and it offers top-notch print quality. Its only downfall is the cost of a networking adapter.
75%
pcmag.com
Updated:
2011-08-01 21:16:56
The Konica Minolta magicolor 2500W isnt the first $300 (okay, $299 direct) color laser Ive looked at—that honor belongs to the HP Color LaserJet 1600. But it still earns big points for its low price. In fact, much of the printers appeal rests squa...
Good Low price. Easy setup. Reasonably good output quality, especially for graphics and photos.
Bad Slow. Although text quality is acceptable for most business purposes, its subpar for a laser.
Bottom line The Konica Minolta magicolor 2500Ws speed and output quality arent particularly impressive, but the low price goes a long way toward making up for that...
70%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4
(show image)
A00V022 Magicolor 2530DL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)