location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lounge'n'LOOK Flexcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLFLEXCAM show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
30 fps
Camera shutter speed
1/60 - 1/2000 s
Design
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Microphone
Built-in microphone *
Yes
Other features
Minimum processor
1.2GHz
Colour
Yes
Brand Image Product code Product Stock Price from
Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone
(show image)
100752707101 AMDIS 2K Super HD Autofocus Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic AMDIS 1080P Full HD Webcam with Microphone Conceptronic AMDIS 1080P Full HD Webcam with Microphone
(show image)
100752507 AMDIS 1080P Full HD Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black
(show image)
CLLDESKCAM Lounge'n'LOOK DeskCam 0.00
(excl. VAT)
0 (incl. VAT)