location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB Flash Drive FM02FD00B/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Flash Drive FM02FD00B/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM02FD00B/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895989664 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips FM02FD00B/00 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
2 GB storage capacity
2 GB storage capacity

A useful 2 GB gives you the capacity to swap and share much larger or more files via the USB port of your PC or laptop.

Fast data transfer

High-speed data transfer rates significantly cut annoying waiting time when you are copying large multimedia files to or from your computer's hard disk.

Password protection

Due to password protection including 256-bit AES encryption, your valuable personal data can be protected from unauthorised access by simply using a password.

Easy-to-use software included

A complete software suite is included and will run automatically from the USB flash drive, giving you access to useful features such as Password protection, File synchronisation, Data compression, USB lost and found and USB information. Additionally, it comes with a 30-day trial for Portable Microsoft Outlook Express, Favourites synchronisation and No-trace Internet browsing.

Activity indicator

An appealing glow shows you the drive is properly connected and working, and pulsates faster when copying files to or from its memory.

Lost and Found information

This unique feature enables you to enter your contact details like address, telephone number and e-mail address on the USB flash drive so that if you lose it, whoever finds it can send it back to you.

File synchronisation

With file synchronisation of all the files on your PC, it is possible to access and work with your documents anywhere with just a few mouse clicks.

Automatic file compression

Save free space through automatic compression of all the files you put on the USB flash drive

Performance
Capacity *
2 GB
Device interface *
USB Type-A
Read speed
9 MB/s
Write speed
3 MB/s
Compatible operating systems
Windows Vista, XP, 2000, ME and 98SE; Mac OS 9.0 and higher; Linux 2.4.0 and higher
Security
Write protection switch
No
Packaging data
Package length
13 cm
Package weight
0.049 kg
Package width
20 mm
Package height
180 mm
Packaging content
Neck strap included
No
Other features
12 NC code
908210009491
EAN/UPC/GTIN
87 10895 98965 7
Other features
Gross weight inner carton
0.68 kg
Gross weight of outer carton
2.72 kg
Packaging tare weight
0.0405 kg
Quantity inner carton
10 pc(s)
Quantity outer carton
40 pc(s)
Tare weight inner carton
0.12 kg
Tare weight outer carton
0.670 kg
USB required
Yes
Logistics data
Master (outer) case width
230 mm
Master (outer) case length
315 mm
Master (outer) case height
395 mm
Master (outer) case GTIN (EAN/UPC)
87 12581 36830 2
Shipping (inner) case width
18 cm
Shipping (inner) case length
20 cm
Shipping (inner) case height
14 cm
Shipping (inner) case GTIN (EAN/UPC)
87 12581 36831 9