location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1910 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1910/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2020 16:18:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1910 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Internal memory: 256 MB 360 MHz
More>>>
Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
9 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Network
Network ready
No
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor model
Samsung CHORUS3
Processor frequency
360 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
26 dB
Weight & dimensions
Weight
7.25 kg
Other features
Mac compatibility
Yes
Compatible operating systems
Windows/MAC/Linux
Emulations
SPL
Stand-by LED
Yes
Product dimensions when open (WxDxH)
389 x 360 x 197 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:15:03
Uk has collected 3 expert reviews for Samsung ML-1910 600 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techsmart.co.za
Updated:
2015-06-25 08:17:04
Loaded with some excellent productivity features such as an onboard Print Screen button, Samsung's monochrome ML-1910 laser printer offers good all-round performance. Functionality The Samsung ML-1910 might take up slightly more desktop real estate (3...
0%