location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6070 88 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0032361
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:54:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6070 88 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 128 x 160 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:17:50
Uk has collected 8 expert reviews for Nokia 6070 88 g Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2011-08-02 09:17:50
Theres a reason why Nokia is one of the market leaders in the mobile phone business - and it has nothing to do with that all-too-familiar ringtone. As well as producing some of the best cutting-edge mobile phones on the market - including fantastic su...
Good Easy menu navigation, Wap browsing and email, Cheap...
Bad VGA only camera, No Bluetooth, Limited display...
Bottom line Theres a reason why Nokia is one of the market leaders in the mobile phone business - and it has nothing to do with that all-too-familiar ringtone. As well as producing some of the best cutting-edge mobile phones on the market - including fantastic su...
80%
mobilechoiceuk.com
Updated:
2011-08-02 09:17:50
While we sit here in Choice Towers salivating over the imminent arrival of the über Nokia N95, a phone that once again shows the Finnish giant to be a leader in mobile innovation, we sometimes overlook the true reason why Nokia is the world’s numbe...
Good The 6070 is incredibly easy to use and handle.
Bad Leaving out Bluetooth is a strange move from Nokia.
Bottom line The entry-level 6070 is a solid and reliable performer with a wallet-friendly price tag.
60%
nokia-review.com
Updated:
2016-12-29 21:56:56
The Nokia 6070 has an attractive, elegant look and is very easy to use. The Nokia 6070 is the perfect solution for a basic phone. You’ll find out during this Nokia 6070 review that considering the price along with features - the Nokia 6070 remains a...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6070 Grey 88 g
(show image)
0032360 6070 Grey 0.00
(excl. VAT)
0 (incl. VAT)