location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX525WD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office BX525WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA70313 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX525WD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 36 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Print head nozzles
D: 384, D: 128
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
DIN A4, DIN A5, DIN A6, DIN B5, DIN C6 (Envelope), 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, 13 x 20 cm, 20 x 25 cm, 16:9, Letter, Letter Legal, User defined
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Performance
Acoustic pressure emissions
38 dB
Printing noise level
38 dB
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Country of origin
Indonesia
Power
Power consumption (printing) *
15 W
Power consumption (standby)
3.4 W
System requirements
Compatible operating systems
Windows Vista, Windows XP, Windows 2000, Windows XP x64, Windows 7, Mac OS 10.3+
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
455 mm
Depth
359 mm
Height
164 mm
Weight
6.2 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Web Support, Epson Easy Photo Print, EpsonNet Setup, Epson Event Manager, Presto! PageManager 9
Package width
445 mm
Package depth
535 mm
Package height
240 mm
Package weight
8.05 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.07 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.07 m
Products per pallet
16 pc(s)
Other features
All-In-One-multitasking
Yes
All-in-one functions
Copy, Print, Scan
Special features
Marginless print, Automatic duplex
Network ready
Yes
Hardware scan resolution
2400 x 2400 DPI
Dimensions (WxDxH)
445 x 359 x 164 mm
Print technology
Inkjet
Interface
USB 2.0 Type B, LAN, WLAN
Colour scanning
Yes
Ink drop
2 pl
Scan technology
Flatbed
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:32:39
Uk has collected 4 expert reviews for Epson Stylus Office BX525WD and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%