location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T20 (001): USB, PS, EDG, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T20 (001): USB, PS, EDG, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB10001
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T20 (001): USB, PS, EDG, EU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Print speed: 150 mm/sec
  • - Built-in barcodes: 2D, CODABAR (NW-7), EAN13, EAN8, UPC-A, UPC-E
  • - USB port
  • - 1.7 kg
More>>>
Printing
Print technology *
Thermal transfer
Print speed *
150 mm/sec
Paper handling
Autocutter
Yes
Maximum label width
8 cm
Autocutter durability
1.5 million cuts
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Built-in barcodes
2D, CODABAR (NW-7), EAN13, EAN8, UPC-A, UPC-E
Tape cutting
Automatic
Character pitch
22.6 cpi
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
60000000
Certification
FCC, VCCI, CE, AS, NZS, GOST-R, UL, CSA, EN, TÜV
Design
Product colour *
Grey
Power
Power requirements
100 - 240 AC, 50 - 60 HZ
Power consumption
1000 mA
Weight & dimensions
Width
140 mm
Depth
199 mm
Height
146 mm
Weight
1.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
235 mm
Package height
230 mm
Package weight
2.38 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
192 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
199 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
199 cm
Products per pallet
128 pc(s)
Other features
Buffer size
4 KB
Country of origin
China