location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 250-sheet Paper Tray 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 250-sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2485A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736420372 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 250-sheet Paper Tray 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 sheets
  • - Letter
  • - Glossy paper
  • - Transparencies
More>>>
Features
Maximum capacity
250 sheets
Media formats
Letter
Yes
Legal
Yes
Glossy paper
Yes
Transparencies
Yes
Weight & dimensions
Weight
3.94 kg
Packaging data
Package weight
4.63 kg
Package dimensions (WxDxH)
800 x 6000 x 2950 mm
Packaging data
Package dimensions (W x D x H)
500.1 x 450.1 x 200.2 mm (19.7 x 17.7 x 7.88")
Package weight (imperial)
4.63 kg (10.2 lbs)
Logistics data
Pallet dimensions (W x D x H)
12000 x 8000 x 1500 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 1935.5 mm (47.2 x 39.4 x 76.2")
Pallet weight (imperial)
244.9 kg (539.9 lbs)
Pallet gross weight
13.6 kg
Other features
Dimensions (WxDxH)
500 x 440 x 160 mm
Weight (imperial)
3.95 kg (8.7 lbs)
Size (imperial)
38.1 cm (15")