location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BACK-UPS RS 1500VA 230V uninterruptible power supply (UPS) 1.5 kVA 865 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BACK-UPS RS 1500VA 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1500
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Features
Output power capacity *
1.5 kVA
Output power *
865 W
Surge energy rating
180 J
Noise level
45 dB
Battery
Typical backup time at full load
3.7 min
Typical backup time at half load
12.7 min
Replacement battery cartridge
RBC33
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
A-tick,C-tick,CE,GOST,VDE
Weight & dimensions
Weight
11.6 kg
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
USB
Output connections
(2) IEC 320 C13 (Surge Protection) (6) IEC 320 C13 (Battery Backup)
Input connection type
IEC-320 C14
Dimensions (WxDxH)
86 x 333 x 371 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Source Testseek summary Average rating
Reviews
Updated:
2015-10-24 03:25:35
Uk has collected 8 expert reviews for APC BACK-UPS RS 1500VA 230V uninterruptible power supply (UPS) 1.5 kVA 865 W and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
lifewire.com
Updated:
2020-10-04 01:52:54
The APC Back-UPS Pro 1500 is a tower style uninterruptible power supply (UPS) that packs enough reserve battery capacity to keep most computers running when the power goes out. It doesn't have enough juice to keep you gaming while the power is out, but it...
Good Clear LCD display, 10 outlets, including five battery backup outlets, Vertical orientation doesn't take up much space, Hot swappable batteries, Option to connect additional batteries...
Bad Stepped sine wave like cheaper options, No USB or additional charging outputs, Big and heavy...
Bottom line A Bulky UPS with an easy battery expansion. The APC Back-UPS 1500 is a great battery backup for medium duty applications, like power-hungry gaming rigs and large 4K TVs. It packs a lot of reserve battery capacity, enough to keep you working for a good lon...
90%
Brand Image Product code Product Stock Price from
APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W
(show image)
BE550G BE550G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)