location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX A55W digital foto 5.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXA55 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:08:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 5x Digital zoom: 5x
  • - PictBridge
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.6 - 22.2 mm
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Motion JPEG frame rate
30 fps
Memory
Internal memory
25 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Playback zoom (max)
1.0~ 8.0
Design
Product colour *
Silver
Battery
Battery type
AA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
106.3 mm
Depth
26.7 mm
Height
56.5 mm
Weight
150 g
Packaging content
Bundled software
Storage Driver (Windows 98/98SE) Arcsoft PhotoImpression, Digimax Viewer
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
MMX Pentium 233MHz, Power Mac G3
Camera CCD sensor
1/2.5
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
106.3 x 26.7 x 56.5 mm
Interface
USB, Mono, PAL/NTSC
Minimum system requirements
CD-ROM USB
Lens system
SHD
Camera shutter speed
2 ~ 1/1000, 8 – 1/1000
Focal length (35mm film equivalent)
28 - 135 mm
Power source
CR-V3, SBP-1303
Compatible operating systems
Windows 98/98SE/2000/ME/XP Mac OS 9.2 - 10.3
Brand Image Product code Product Stock Price from
Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI50ZIL Digimax I50 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver Samsung Digimax I50 digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI50 Digimax I50 digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver
(show image)
DIGIMAXA6 DIGIMAX A6 digital foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)