location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate PM240

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PictureMate PM240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C660005
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PictureMate PM240
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet Borderless printing
  • - 6.35 cm (2.5") LCD
More>>>
Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
42 s
Print head nozzles
90
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6.35 cm (2.5")
Country of origin
Japan
Input & output capacity
Total input capacity
50 sheets
Maximum input capacity
150 sheets
Paper handling
Standard media sizes
100 x 150 mm
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Performance
Compatible memory cards
MiniSD, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC, xD
Weight & dimensions
Weight
2.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
255 mm
Package depth
430 mm
Package height
300 mm
Package weight
3.74 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.15 m
Products per pallet layer
8 pc(s)
Products per pallet
56 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.15 m
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
84 pc(s)
Other features
Dimensions (WxDxH)
215 x 152 x 145 mm
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:32:11
Uk has collected 7 expert reviews for Epson PictureMate PM240 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-26 07:32:02
Having taken the photographs, why wait to see the printed results when portable printers are available.
88%
printerinfo.com
Updated:
2011-09-26 07:31:44
The Epson PictureMate series of compact, boxlike, inkjet photo printers are portable for taking to events, games, or other functions The idea of snapping pictures at a game or even while traveling, then hooking your camera up and printing photos on the...
Good Very portable design, Easy cartridge replacement, The unit is not glistening white, like so many compact printers, Quality prints.
Bad Slow printing times for large file sizes, Poor menu aesthetic design.
Bottom line The Epson PictureMate Snap (aka the PM240) is a compact, durable ink jet printer that produces excellent quality prints at slightly cheaper cost per print (as reported by the manufacturer) than many of its competitors. It’s sturdy and unobtrusive, w...
0%
Howstuffworks.com
Updated:
2011-09-26 07:31:53
Epsons PictureMate Snap, which once sat firmly in the middle of the Epson PictureMate line, may now be one of the best values in personal photo labs. The Snaps lunchbox-style design makes it easy to carry around. The color LCD, which flips up when yo...
Good high quality output, menu system is easy to navigate, good selection of image editing tools.
Bad limited to 4x6 prints, optional battery pack adds significant weight...
Bottom line Epsons PictureMate Snap, which once sat firmly in the middle of the Epson PictureMate line, may now be one of the best values in personal photo labs. The Snaps lunchbox-style design makes it easy to carry around. The color LCD, which flips up when y...
80%
pcworld.com_techhive.com
Updated:
2015-06-27 11:52:31
Epson PictureMate Snap PM240 Epsons new Snap is well designed and simple to use, but narrow banding mars otherwise decent prints. Recommend this story? Yes No Please Wait... With a 2.5-inch color screen and excellent in-printer photo editing, the $200...
Good Good value prints, Extensive inprinter editing...
Bad Narrow banding on prints, Inconsistent quality...
Bottom line Epsons new Snap is well designed and simple to use, but narrow banding mars otherwise decent prints.
84%