location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO LTO-920es 400 - 800GB Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-920es 400 - 800GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28304
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO LTO-920es 400 - 800GB Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 20 W
More>>>
Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Access time
53000 ms
Product colour
Black
Mean time between failures (MTBF)
250000 h
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Drive device, transfer rate
120 MB/s
Power
Power consumption (typical)
20 W
Power consumption (standby)
13 W
Weight & dimensions
Size (imperial)
13.3 cm (5.25")
Weight
5.48 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
218 x 297 x 120 mm
Brand Image Product code Product Stock Price from
Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB
(show image)
28303 LTO-920i 400 - 800GB 0.00
(excl. VAT)
0 (incl. VAT)