location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1GB MP3 Player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB MP3 Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YP-K5J2B
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:10:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 1GB MP3 Player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - OLED 4.34 cm (1.71") 128 x 160 pixels
  • - 8 Ω Equalizer
  • - FM radio
  • - Continuous audio playback time: 25 h
More>>>
Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Display
Display *
OLED
Display diagonal
4.34 cm (1.71")
Display resolution
128 x 160 pixels
Audio
Impedance
8 Ω
Equalizer
Yes
Equalizer bands quantity
5
Radio
FM radio *
Yes
Record modes
Voice recording *
No
Power
Continuous audio playback time *
25 h
Weight & dimensions
Weight
106 g
Other features
I/O ports
Earphone DC IN
Dimensions (WxDxH)
98 x 47.5 x 18.1 mm
File type
MP3, WAV, OGG, WAV
Compatible operating systems
Windows 2000/XP
Output power description
750