location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M HM160JI - 160GB HDD internal hard drive 5400 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM160JI - 160GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM160JI
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 12:13:54
The date of the most recent change of this product data-sheet in Icecat.
Features
HDD capacity *
160 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Full stroke seek time
22 ms
Track to track seek time
2 ms
Average seek time
12 ms
Average latency
5.6 ms
Bytes per sector
512
Mean time between failures (MTBF)
330000 h
Power
Power consumption (typical)
4.5 W
Power consumption (standby)
0.25 W
Power
Power consumption (PowerSave)
0.2 W
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
15000
Operating shock
325 G
Non-operating shock
1000 G
Other features
Power requirements
+5V
Internal
Yes
Drive device, transfer rate
150 MB/s
Drive ready time
4 s
Brand Image Product code Product Stock Price from
Samsung Spinpoint M 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA Samsung Spinpoint M 120GB HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
(show image)
HM120JI 120GB HDD 0.00
(excl. VAT)
0 (incl. VAT)