location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-I320 5.59 cm (2.2") 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-I320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I320ZKA show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-I320 5.59 cm (2.2") 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Display
Display diagonal *
5.59 cm (2.2")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Storage
Internal memory
120 MB
Camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Bluetooth *
Yes
Design
Product colour *
Black
Multimedia
FM radio
No
Keyboard
Keyboard layout
QWERTY
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G)
3.3 h
Standby time (2G)
140 h
Weight & dimensions
Width
111 mm
Depth
59 mm
Height
11.5 mm
Weight *
95 g
Other features
Music player
Yes
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:36:32
Uk has collected 32 expert reviews for Samsung SGH-I320 5.59 cm (2.2") 1000 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-04 03:35:52
Samsung sent us the venerable SGH-i320, rather than the new SGH-i600, which has Wi-Fi. However, while these differences are hidden away, the two handsets have a fair amount in common. Its a wide - but thin - handset that incorporates a full Qwerty key...
Good Small and slim, Comes with a second battery...
Bad Awkward shape, Uses proprietary sockets, No 3G...
Bottom line Samsung sent us the venerable SGH-i320, rather than the new SGH-i600, which has Wi-Fi. However, while these differences are hidden away, the two handsets have a fair amount in common. Its a wide - but thin - handset that incorporates a full Qwerty key...
60%
pocket-lint.com
Updated:
2011-10-04 03:35:56
Can Samsung do smartphones?...
Good Large crisp screen, full QWERTY keyboard...
Bad No 3G, no Wi-Fi, battery life poor, keyboard fiddly...
Bottom line Overall the i320 is a very nice smartphone to use and offers a viable alternative to BlackBerry and the Palm Treo...
80%
itreviews.com
Updated:
2011-10-04 03:36:02
Windows Mobile Smartphone with keyboard: If you want a Windows Mobile Smartphone youve been pretty much tied to candybar-style handsets up until now. Samsung changes that, having introduced the SGH-i320, a Windows Mobile Smartphone with a small keyboard a...
0%
techdigest.tv
Updated:
2011-10-04 03:36:03
Smartphones, and in particular Windows Mobile have something of a reputation for being a little bit bulky, heavy and quite often ugly. Samsung has had a good run of Windows Mobile devices over last year, but this latest smartphone, the i320, is someth...
60%
goodgearguide.com.au
Updated:
2011-11-05 18:43:18
A solid but not outstanding smart phone, the i320N is lacking in a few key specifications, most notably the lack of 3G support and slower Bluetooth and USB interfaces.
Good Two batteries included, thin design, good multimedia features, solid display.
Bad Keypad design, no 3G connectivity, below average battery life, some below average specifications, poor camera, no included microSD card. The Final Word A solid but not outstanding smart phone, the i320N is lacking in a few key specifications, most nota...
Bottom line A solid but not outstanding smart phone, the i320N is lacking in a few key specifications, most notably the lack of 3G support and slower Bluetooth and USB interfaces.
50%
iMobile.com.au
Updated:
2011-11-05 18:43:21
Overview IntroductionAnnounced way back in July, the Samsung i320N is just about to be released on the Australian market. Samsung were nice enough to let us have a play around with this new slim-profile QWERTY smartphone before it becomes officially a...
0%
thestar.com.my
Updated:
2016-12-29 03:31:59
Svelte smartphone TAN KIT HOONG is enamoured with the looks of the Samsung SGH-i320N but finds the Qwerty keyboard to be a stumbling block. In fact, its release is so late here that Samsung has already come out with its own answer to the Q ? the SGH-...
Good Nice design; great screen.
Bad Qwerty keyboard not for everyone; no 3G; no WiFi.
Bottom line I have to admit I really like the looks of this phone — it’s just the right size and the right shape.However, the Qwerty keyboard just doesn’t do it for me — I know there are people who feel otherwise, but I’m more inclined t...
0%
mobilitysite.com
Updated:
2011-10-04 03:35:51
The SGH-i320 is a more than capable smartphone. The OS is very stable and comes with solid apps out of the box. Samsung has added some nice extras in the software department. The keyboard has a solid feel and allows for quick data entry. Pros Very thi...
0%
slashgear.com
Updated:
2011-10-04 03:35:53
If you read anything other than Electrodes Monthly then you’ll have noticed that there’s something of a backlash at the moment against “the cult of size zero” and super-skinny models. Once mainstream media has finished flambéing K...
0%
pdagold.com
Updated:
2011-10-04 03:35:55
Classic smartphones have been selling the best, yet manufacturers keep coming up with innovations and special features to grab attention. This is also the case of the Samsung SGH-I320 smartphone. Considered its features, it is not a device for everyon...
0%
Smartphonethoughts.com
Updated:
2011-10-04 03:36:05
The Samsung SGH-i320 Smartphone is gushing with potential. Its housed in an sleek and sexy black plastic body. It sports a QWERTY keypad for quick and easy text entry, a big and bright landscape display, Bluetooth with A2DP support, Microsofts Direct...
0%
trustedreviews.com
Updated:
2011-10-04 03:36:10
Samsung's Ultra range of handsets has really caught our imagination here at TrustedReviews. Riyad has already cast a favourable eye over the D900 review and we have the D830 and X820 in our sights too. But Samsung is also flexing its muscles in the smart...
80%
theunwired.net
Updated:
2011-10-04 03:36:12
The recently released Samsung SGH-i320 Windows Mobile Smartphones follows the BlackBerry idea - a mobile phone with a QWERTY thumb keyboard - as also build by Motorola as the Motorola Q and HTC as HTC Excalibur (O2 Xda cosmo/T-Mobile Dash).The i320 mea...
0%
mobiletechreview.com
Updated:
2011-10-04 03:36:19
Samsung i320: This Motorola Q killer is smaller, sleeker and faster than the fabled Q. Alas its not offered by US carriers but you can buy it from importers unlocked for use with any GSM carrier. The triband i320 has EDGE, Bluetooth and a wickedly fas...
0%
gsmarena.com
Updated:
2011-10-04 03:36:25
Samsung i320 is worth admiration. In its tiny (11.5 mm thin) but extremely elegant body the manufacturer has fit a full-function QWERTY keypad, a rather good display, and most importantly - Windows Mobile OS. Samsung i320 tunes with the latest trend in th...
0%
msmobiles.com
Updated:
2011-10-04 03:36:26
Review of Samsung SGH-i320July 30, 2006 [MS Smartphone]We are happy to show you another Windows Mobile Smartphone device that is not made by HTC - the Samsung SGH-i320! Check out the pictures, screenshots and videos that show you how beautiful and feat...
0%
engadgetmobile.com
Updated:
2011-10-04 03:36:31
Slim, wide, full keyboard-packin WM5 Smartphones might be out and about this side of the pond, but our European friends have yet to get in on the Motorola Q -- making Samsungs release of the i320 even more interesting for them, not to suggest there a...
0%
the-gadgeteer.com
Updated:
2014-04-10 02:39:01
I am simply amazed at how cell phones have evolved from the "portable" bag phone to todays vast selection of featured laden mobile phones. Built in cameras, music players, text messaging and voice dialing are just some of the options available in m...
0%