More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z2100 24-in Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6675A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780653801

Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
515594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date:
30 Aug 2012
Product end of life date
Printing
Print head nozzles
2112
Colour management
HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer
Printing colours
*
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print head
4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light cyan)
Print speed (colour image, best quality, glossy paper)
15 min/page on A1/D or up to 1.6 m²/hr on glossy media
Print speed (colour image, draft quality, coated paper)
2 min/page on A1/D or up to 13.94 m²/hr on coated media
Print speed (colour image, normal quality, coated paper)
4.2 min/page on A1/D or up to 6.69 m²/hr on coated media
Print speed (colour image, normal quality, glossy paper)
7.9 min/page on A1/D or up to 3.53 m²/hr on glossy media
Paper handling
Maximum print length
91 m
Maximum length of sheet media
1676 mm
Standard media sizes
A4, A3, A2, A1
Media types supported
Photographic, proofing, fine art printing material, self-adhesive,
banner and sign, bond and coated, film, backlit, fabric/textile
Custom media sizes
216 x 279 to 610 x 1676 mm
Media thickness
> 0.8
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Print margin cut-sheet
5 x 17 x 5 x 5
Print margin roll
5 mm
Recommended media weight
Up - 500
Maximum media width
610 mm
Roll top margin
5 mm
Media handling
Sheet feed, roll feed, automatic cutter (cuts all media except canvas)
Maximum paper trays
2
Bottom copy margin
14 mm
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
5 mm
Media sizes supported (imperial)
A, B, C, D
Media thickness (by paper path)
Up to 31.5 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN
*

USB port
*

USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Mobile Intel Centrino
Processor frequency
600 MHz
Certification
SWOP, ISO, GRACOL, and 3DAP
Power
Power requirements
Input voltage: autoranging 100 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz), 2 amp maximum
Power consumption (typical)
200 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9843 ft
System requirements
Browser supported
Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for MacOS 10.3 and higher, Mozilla 1.5 and higher
Compatible operating systems
Windows Vista (32 and 64-bit), Microsoft Windows Server 2008 (32 and 64-bit), XP Home and Professional (32 and 64-bit), Server 2003 (32/64 bit); Mac OS X v10.4, v10.5
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1262 x 690 x 1047 mm
Dimensions (WxDxH)
1262 x 732 x 1047 mm
Weight
65 kg
Pallet dimensions (W x D x H)
1470 x 780 x 740 mm
Dimension note (imperial)
For US, CA, LAR, EMEA (49.7 x 26 x 15.4 inches for AP)
Dimension note (metric)
For US, CA, LAR, EMEA (1262 x 661 x 391 mm for AP)
Pallet dimensions (W x D x H) (imperial)
1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1")
Product dimensions when open (LxWxD)
126.2 cm (49.7")
Size (imperial)
126.2 cm (49.7")
Weight (imperial)
For US, CA, LAR, EMEA (103.6 lb for AP)
143 lb
Packaging data
Package weight
102 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Package dimensions (W x D x H)
1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1")
Package weight (imperial)
102.1 kg (225 lbs)
Bundled software
Printer drivers (HP PCL 3 GUI, HP-Gl2/RTL via Q6692A HP-Gl/2 Upgrade Kit for the HP Designjet Z2100/Z3100 Photo Printer series), HP Color Center, HP Easy Printer Care Software
Other features
Minimum system requirements for Macintosh
Mac G3 dual processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.2 %
Minimum line width
0.0508 mm
Compatible ink types, supplies
HP Vivera pigment inks
Acoustic power emissions
6.5 B(A) (active, printing), 4.4 B(A) (standby)
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 1 GB RAM, 2 GB available hard disk space
Microsoft Windows 2000, XP Home, XP Professional, Pentium IV, 3 GHz, 1 GB RAM, 2 GB available hard disk
Mac G3 dual processor, 512 MB RAM, 1 GB available hard disk space
Embedded web server

Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
1200 DPI
Electromagnetic compatibility
Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI).
Printer management
HP Web Jetadmin
Safety
IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI.
Maximum media length (imperial)
66"
Print resolution (colour, normal quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Case or master carton quantity
8 pc(s)
Driver updates
Latest Windows printer drivers information available at http://, and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers
Ink drop
4 pl (lc, lm, lg, pK), 6 pl (C, M, Y, mK)
Control panel
240 x 160 pixel greyscale graphical display, 4 direct access buttons, 7 navigation buttons and 2 bicolour lights (Ready, Processing, Attention, Error)
Acoustic power emissions (standby)
44 dB
Driver LAN
Novell NetWare 3.x/4.x clients
JetDirect Compatible Products

Line width minimum
0.002 in
Maximum print length (imperial)
300 ft; Operating system and application dependent
Media sizes standard (imperial rolls)
Letter to D-size sheets, 11 to 24-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Printing material waterfastness
Water-resistant (on a range of HP creative and specialty media)
Roll maximum input
1
UNSPSC-code
43211503
Acoustic pressure emissions (standby)
29 dB(A)
Logistics data
Products per pallet
1 pc(s)
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 1 expert review for HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
|
90%
|
Source | Review comments | Score |
---|---|---|
Creativepro.com
Updated:
2011-08-17 14:28:06 |
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
|
90%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
Q6677A#ABB | Designjet Z2100 44-in Photo Printer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
Q6675A#ABB | Designjet Z2100 24-in Photo Printer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
Q6677D | Z2100 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
Q6675D | Designjet Z2100 24" |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
Q6675C | Q6675C |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
Q6677C | Z2100 44" |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|