location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 5D SLR Camera Body 13.3 MP CMOS 4368 x 2912 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0296B038 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:39
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Camera type *
SLR Camera Body
Megapixel (approx.) *
13.3 MP
Sensor type *
CMOS
Maximum image resolution *
4368 x 2912 pixels
Supported aspect ratios
3:2
Lens system
Optical zoom *
0x
Digital zoom *
0x
Exposure
ISO sensitivity
Auto
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
USB 2.0 (Mini-B, PTP) Video output (PAL/ NTSC)
Camera
Self-timer delay *
10 s
Playback zoom (max)
10x
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Rechargeable Li-ion Battery BP-511/BP-511A, BP-512/BP-514
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
152 mm
Depth
113 mm
Height
75 mm
Weight
810 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, Remote Capture TWAIN (Windows 98/2000), WIA (Windows Me/XP) Digital Photo Professional (Windows 2000 / XP)
Other features
Video capability
No
Dimensions (WxDxH)
152 x 113 x 75 mm
Interface
USB
Lens focal range
1.0x
Data compression
Fine, Normal, RAW
Lens system
EF
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98SE / 2000 / Me / XP OS X v10.2 to v10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:05:58
Uk has collected 57 expert reviews for Canon EOS 5D SLR Camera Body 13.3 MP CMOS 4368 x 2912 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 03:05:50
Despite the lack of a pop-up flash, this new model has a much larger pentaprism and mirror-box. There's a good reason for this, as anyone who has been waiting for this camera will know: the 5D has a 35mm 12.8-megapixel CMOS sensor. It may be £2,000, bu...
Bottom line Despite the lack of a pop-up flash, this new model has a much larger pentaprism and mirror-box. There's a good reason for this, as anyone who has been waiting for this camera will know: the 5D has a 35mm 12.8-megapixel CMOS sensor. It may be £2,000, bu...
80%
photoanswers.co.uk
Updated:
2011-08-14 03:05:50
The Canon EOS 5D is the first D-SLR to offer full-frame shooting at an affordable price. Well, affordable compared the pro-spec Canon EOS-1Ds series that is. The resolution of 12.8 megapixels is more than enough for most enthusiast photographers...
Bottom line Pitched directly between the amateur and professional models, assessing the value of the EOS 5D depends on your needs. No other model on the market can match the EOS 5D for the money though. So for this alone it’s good value, even if the price keeps it...
80%
EISA.eu
Updated:
2011-08-14 03:05:55
The Canon EOS 5D is the first full-frame sensor digital SLR available for an affordable price. Its effective 12.8 million-pixels, in conjunction with the full-frame sensor, allows the user to make quite large digital prints without compromising image...
0%
pcadvisor.co.uk
Updated:
2011-08-14 03:05:55
Canons EOS 5D is a 12.8Mp (megapixel) D-SLR, or digital single-lens reflex, designed for serious enthusiasts and professionals. Its the first affordable D-SLR with a full-frame sensor, widely considered to be the Holy Grail of digital photography...
Bottom line Canons EOS 5D is the most affordable full-frame D-SLR yet, allowing lenses to be used without affecting their field of view. At £2,539 for the body alone, its quite a premium to pay even considering the 12.8Mp resolution. But if you curse the croppe...
80%
techradar.com
Updated:
2011-08-14 03:05:55
Pick up the EOS 5D and youll be surprised by its large size and heavy metal body. Although the shell is made from lightweight magnesium alloy, the casting is more in-line with the makers pro 1D series.Despite the lack of a pop-up flash, this new mode...
Good Full-frame view (incompatible with EF-S), Great image quality, Good low-light performance...
Bad Heavy Some handling niggles, Bit pricey...
Bottom line Pick up the EOS 5D and youll be surprised by its large size and heavy metal body. Although the shell is made from lightweight magnesium alloy, the casting is more in-line with the makers pro 1D series.Despite the lack of a pop-up flash, this new mode...
90%
alphr.com
Updated:
2011-08-14 03:05:55
With film-like ability to record light and a super-high megapixel rating, the EOS 5D is an impressive picture-making tool. But it isnt a completely unqualified success, particularly considering the price. Although Canon describes its newest high-end...
83%
digitalartsonline.co.uk
Updated:
2011-08-14 03:05:56
Canon’s current range of digital SLRs set the benchmark against which all others are gauged, though their success has been largely based on proprietary CMOS sensor technology. As a result, the company has been in the unique position of offering phot...
90%
pocket-lint.com
Updated:
2011-08-14 03:05:58
What we have here is a very highly specified machine indeed, but given its professional bent, there are a couple of surprising omissions...
0%
goodgearguide.com.au
Updated:
2011-11-04 12:53:04
Canons EOS 5D is a 12.8 egapixel D-SLR, or digital single-lens reflex, designed for serious enthusiasts and professionals. Its the first affordable D-SLR with a full-frame sensor, widely considered to be the Holy Grail of digital photography.
Good Excellent build quality and ergonomics, Full frame sensor, Great LCD screen...
Bad It’s expensive The Final Word Canons EOS 5D is the most affordable full-frame D-SLR yet, allowing lenses to be used without affecting their field of view. It’s quite a premium to pay even considering the 12.8Mp resolution, but if you cur...
Bottom line Canons EOS 5D is the most affordable full-frame D-SLR yet, allowing lenses to be used without affecting their field of view. It’s quite a premium to pay even considering the 12.8Mp resolution, but if you curse the cropped view of cheaper D-SLRs...
80%
dpexpert.com.au
Updated:
2011-11-04 12:53:11
The Canon EOS 5D is a 12.8 megapixel digital single lens reflex. It uses a full frame CMOS sensor -- that is, the same area as a 35mm film frame. Lesser single lens reflex digital cameras have sensors that are approximately 2/3 the size of a film fram...
0%
bobatkins.com
Updated:
2011-08-14 03:05:50
With Canons "instant rebates" on the EOS 5D and EOS 40D, many photographers are considering upgrading to one or the other. The 5D is about twice the cost of the 40D, so its an obvious question whether the 5D or 40D is the "better" upgrade path. Th...
0%
photo.net
Updated:
2011-08-14 03:05:51
The 13-megapixel Canon EOS 5D single-lens reflex digital camera is the first consumer-priced ($2700) full-frame sensor body. It does just about everything that an $7000 EOS 1Ds body from 2004 did at about half the weight (2 lbs.). If you have the mone...
Bottom line The Canon EOS 5D is the essential camera for everything that photographers used to do with 35mm film. It is more than good enough for most professional photojournalism applications, but still simple enough that a yuppie can get one to throw in the glov...
0%
Kenrockwell.com
Updated:
2011-08-14 03:05:52
I own both a Nikon D200 and a Canon 5D. Ive owned my D200 since December 2005 and made 30,000 images with it. Ive owned my 5D since November 2006 and made 7,000 images with it. Which is better? Ill get into the details, but to keep it short, I pref...
0%
productsifter.com
Updated:
2011-08-14 03:05:52
A rare breed in the world of SLRs, the EOS 5D is a pro-grade camera at the perfect price and pitch for the ambitious enthusiast. Boasting 12.8 megapixels, a full-frame sensor and compact body, the 5D has created a whole new premium DSLR category and is...
0%
Neocamera.com
Updated:
2011-08-14 03:05:53
of the D200 for a comparison of these excellent digital cameras.
80%
thinkcamera.com
Updated:
2011-08-14 03:05:54
The first digital SLR to combine a full-frame sensor with an affordable price tag, the Canon EOS 5D looks the part with a textured black case and a slew of controls. Pricier SLRs are heavier too; the lighter weight and grooved grip make it comfortable...
70%
The-digital-picture.com
Updated:
2011-08-14 03:05:54
Want to create a new Digital SLR category? Take a Canon 20D, enlarge the mirror box, viewfinder, sensor and price - and you have a Canon EOS 5D - the smallest, lightest, full-frame Digital SLR available today. And with 12.8 megapixels of Canon CMOS res...
0%
tipa.com
Updated:
2011-08-14 03:05:55
Awarded by TIPA Association.
0%
ixbtlabs.com
Updated:
2011-08-14 03:05:55
So, here are the key issues I want to touch upon in this part of the review.
0%
cameralabs.com
Updated:
2011-08-14 03:05:55
Canons EOS-5D is the first affordable digital SLR with a full-frame sensor. Launched in October 2005, it represented a new product category for Canon, delivering 12.8 Megapixel resolution and the full-frame benefits of the high-end EOS-1Ds Mark II...
Good Most affordable full-frame body yet, Very high resolution, Very low noise levels, Good build quality (similar to 20D)...
Bad High price premium for full-frame sensor, Full-frame coverage is unforgiving on optics, No voice memo or GPS option, No popup flash...
Bottom line Canon EOS 5D verdict In our introduction we asked if the Canon EOS-5D was the holy grail of digital SLRs or the solution to a problem which no longer existed. After all, in the time its taken for a full-frame body to become relatively affordable, the...
88%
maximumpc.com
Updated:
2011-08-14 03:05:55
Look into the viewfinder of a consumer-grade digital SLR and you’ll notice a startling difference compared with a film camera and the same lens: Your view is cropped, in much the same way black bars crop a widescreen movie to fit an older TV. Those bla...
90%
shutterbug.com
Updated:
2011-08-14 03:05:55
Although there is much that is new and improved in the features and performance controls in this new 5D digital SLR, like the EOS lens mount, there is much that has become standard over the years. This makes this Canon EOS familiar, and easy to learn a...
0%
dcresource.com
Updated:
2011-08-14 03:05:55
The Canon EOS-5D ($3299) is a full-frame, 12.8 Megapixel camera that fits in between the EOS-20D and EOS-1Ds Mk II cameras. The full-frame term means that theres no focal length conversion (often called a field-of-view crop factor) to worry about...
0%
photographyreview.com
Updated:
2011-08-14 03:05:55
by Larry L GreenhillThe Canon EOS 5D is a lightweight, robust, digital SLR with Canons DIGIC II Image Processor, a full-frame 12.8 megapixel CMOS sensor, a new 2.5-inch LCD, high-precision 9-point AF system with 6 assist points, and "Picture Style" co...
97%
Digitaltrends.com
Updated:
2011-08-14 03:05:55
The EOS 5D is a bruiser and there’s no mistaking it for anything than what it is—a high-priced, high-performance D-SLR...
Good Excellent picture quality Full-frame CMOS imager Very fast response Very little noise...
Bad No built-in flash or AF Assist lamp No traditional Scene modes...
Bottom line This is a terrific D-SLR as one would expect for the price. There’s no getting away from the fact it’s the smallest and lightest full-frame D-SLR available and it delivers superb picture quality. Digital noise is practically a thing of the pas...
95%
letsgodigital.org
Updated:
2011-08-14 03:05:55
The Canon EOS 5D is positioned in between the popular semi-professional EOS 20D and the true professional working horses of the EOS-1D series. It nicely fills up the gab in this series and the EOS 5D does that more than convincing. At first the Canon E...
82%
bobatkins.com
Updated:
2011-08-14 03:05:55
At around $3000, the Canon EOS 5D is currently the lowest cost full 35mm frame DSLR available. In fact its the lowest price full frame DSLR that ever has been available. The EOS 1Ds Mk II sells for in the region of $7200 and right now thats the only...
0%
bobatkins.com
Updated:
2011-08-14 03:05:55
EOS 5D or EOS 20D or... With the announcement of the new Canon EOS 5D, Canon users have a new option when choosing a DSLR. Buyers will need to consider such factors as cost, sensor size, frame rate, storage capacity and other camera features to deci...
0%
bobatkins.com
Updated:
2011-08-14 03:05:55
Canon EOS 5D MkII or EOS4D or EOS6D?? The Canon EOS 5D MkII (EOS 4D, EOS6D) is the logical successor to the EOS 5D, the first "reasonably" priced full frame 35mm digital SLR. The EOS 5D was introduced in August of 2005, so by now - in DSLR years - it...
0%
steves-digicams.com
Updated:
2011-08-14 03:05:56
The Canon EOS 5D digital SLR offers a full-frame CMOS sensor with 12.8 megapixels of resolution at an affordable price of $3,299 USD. It is the world?s smallest and lightest full-frame digital SLR and features Canon?s proprietary DIGIC II Image Process...
0%
dpreview.com
Updated:
2011-08-14 03:05:56
Canons press material for the EOS 5D states that it defines (a) new D-SLR category, while were not typically too concerned with marketing talk this particular statement is clearly pretty accurate. The EOS 5D is unlike any previous digital SLR in...
Good Excellent resolution, a real upgrade for eight megapixel Canon owners (EOS 20D), Full frame 35 mm size sensor delivers film-like shooting experience, real wide angle, Very large, bright viewfinder really fills your vision, Very low noise even at higher se...
Bad Edge softness / falloff / chromatic aberrations, needs good lenses, AI Servo (continuous AF) interference banding issue (certain lenses, high sensitivities), Same old CF compartment door shuts camera down issue, Picture Style differences between RAW Image...
Bottom line A lower-priced full-frame digital SLR was a logical step for Canon, the only thing we werent sure of was how that camera would look when it arrived. Up until now if you wanted a Canon mount full frame camera you would go for the EOS-1Ds / Mark II or...
0%
luminous-landscape.com
Updated:
2011-08-14 03:05:58
Canon EOS 5D A Hands-On Field Report Aegean Sunrise #1. Greece, 2005 Canon 5D with 70-300mm f/5.6 DO IS lens @ ISO 1250 September, 2005 First things first. This is not a test report. The Canon 5D was announced in late August, and about a week later I r...
0%
luminous-landscape.com
Updated:
2011-08-14 03:05:58
Canon EOS 5D Finally, Affordable (Sort of) Full Frame Arrives August 22, 2005 What would happen if a Canon 1Ds mated with a Canon 20D? Youd end up with either headlines on CNN, or, the just announced Canon 5D. Following much humorous speculation onli...
0%
digitalcamerainfo.com
Updated:
2011-08-14 03:05:58
Making an entry into the increasingly competitive Digital SLR market, Canon?s new EOS 5D takes its place beside their 1Ds Mark II as one of only two full-frame models currently available. The 5D?s 35.8mm x 23.9mm 12.8 megapixel single-plate CMOS sensor...
0%
engadget.com
Updated:
2012-03-25 01:06:29
Shoot in the dark. That's essentially what you can do with the Canon 5D Mark III -- with a top sensitivity of ISO 102,400, what was once unfathomable could soon become an acceptable standard. While point-and-shoot manufacturers are adding WiFi and GPS, an...
Good Incredible image quality through ISO 25,600, Excellent focusing system, Comprehensive HD video options, Brilliant 3.2inch LCD with wide viewing angle...
Bad Expensive, No autofocus during video capture...
Bottom line If you're in the market for a full-frame DSLR, you can't go wrong with Canon's 5D Mark III...
0%
digital-photography-school.com
Updated:
2014-06-07 01:22:12
The Canon EOS 5D made waves when it was announced as the first DSLR with a full frame sensor that wasn't priced in the Pro range. While it's still not priced in the reach of most digital camera owners it is an incredible camera that bundled with the 24-10...
0%
digitalcameraworld.com
Updated:
2014-11-15 01:19:50
The Nikon D810 launch might not have had the meteoric impact of its predecessors; it's more evolution than revolution, after all. But Nikon's latest high-resolution, high-end DSLR offers some key upgrades that shouldn't be overlooked. Is this the camera t...
Bottom line Nikon D810 vs Canon EOS 5D Mark III comparison: full-frame DSLRs go head to headMarcus Hawkins | Reviews | SLRs | 02/07/2014 00:01am0 Comments1234567Next »The Nikon D810 launch might not have had the meteoric impact of its predecessors; it's more evolutio...
0%
Kenrockwell.com
Updated:
2014-11-15 01:19:50
Let's compare the technical performance of the Nikon D4, D800, (same sensor and performance as the ), and...
0%
The-digital-picture.com
Updated:
2014-11-19 05:59:00
A full Canon EOS Rebel T4i / 650D review is planned...
0%
digitalcameraworld.com
Updated:
2015-09-10 10:29:41
What's the best camera body that money can buy? We test a veritable wish list of cameras, in pursuit of perfection.1. Canon EOS 5D Mark III, £2,250 / $2,500 An easily manageable sub-1kg body that packs a 22.3MP sensor, Digic 5+ processor, 6fps shooting an...
100%
digitalcameraworld.com
Updated:
2015-11-28 02:08:51
If you're upgrading to a full-frame camera should you ‘stick' with tradition and settle on the somewhat antiquated design of a DSLR, or ‘twist' with a more revolutionary mirrorless compact system camera?Chances are you'll need to buy at least a couple of...
0%
Country Distributor
Nederland 1 distributor(s)