location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Shot LBP 5200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9631A006
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 19 ppm
  • - Total input capacity: 125 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
17.6 s
Time to first page (colour, normal)
26.8 s
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
8 MB
Sound pressure level (printing)
54 dB
Power
Power consumption (printing) *
405 W
Power
Power consumption (standby)
13.7 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
35 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17 kg
Dimensions (WxDxH)
482 x 451 x 325 mm
Other features
Compatible ink types, supplies
CMY
Mac compatibility
No
Custom media sizes
76.2 - 215.9mm, 127.0-355.6mm
Standard media sizes
A4, B5, A5, LTR, Executive, Envelope C5/COM10/DL, Monarch
Power requirements
220-240V, 50/60Hz
Duplex print options
No
Toner cartridge
701Y CMYK
Compatible operating systems
Window 98/SE/ME/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:18
Uk has collected 8 expert reviews for Canon Laser Shot LBP 5200 Colour 600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 19:52:17
a colour laser printer for 200: A colour laser printer for 200 still takes a minute or two to come to terms with; a few years back youd be looking at 10 times that price. Even so, to get the purchase price...
0%
goodgearguide.com.au
Updated:
2016-11-14 19:52:18
Low-cost colour laser printers are finding a niche in small businesses and homes alike. Lasers are faster and generally cheaper to run than their inkjet counterparts and leaps in cartridge technology means that relatively complicated laser devices are...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:52:18
While the LaserJet 2600N reviewed on page 28 is an unconventional printer, Canons Laser Shot LBP5200 is exactly what we would expect from an entry-level colour laser: its a large and heavy four-pass device, with a minimal control panel and no netw...
60%
v3.co.uk
Updated:
2016-11-14 19:52:18
No-nonsense printing at a good price...
60%
trustedreviews.com
Updated:
2016-11-14 19:52:18
Colour laser printers are falling in price, almost as quickly as they're improving in quality. This new Canon, the Laser Shot LBP5200, costs just over £200 including VAT, which ought to get a few wallets readied. Pleasingly it provides very good colour pr...
70%
Brand Image Product code Product Stock Price from
Canon Laser Shot LaserShot LBP3000 2400 x 600 DPI A4 Canon Laser Shot LaserShot LBP3000 2400 x 600 DPI A4
(show image)
0017B003 LaserShot LBP3000 0.00
(excl. VAT)
0 (incl. VAT)
Canon Laser Shot Laser Printer LBP 2900 2400x600 dpi 2400 x 600 DPI A4 Canon Laser Shot Laser Printer LBP 2900 2400x600 dpi 2400 x 600 DPI A4
(show image)
0017B009 Laser Printer LBP 2900 2400x600 dpi 0.00
(excl. VAT)
0 (incl. VAT)