location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS108 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS108UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449025200 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 19:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS108 Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 16 Gbit/s
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.032 MB
Protocols
Data link protocols
Ethernet,Fast Ethernet, Gigabit Ethernet
Design
Rack mounting *
No
LED indicators
Power
Safety
UL (UL 1950), CUL, C-Tick
Performance
Compatible operating systems
Windows, Linux, Mac OS
Performance
Minimum system requirements
- UTP Category 5 or better cables -Network card for each PC or server (e.g. GA302T) -Network software
Power
Power consumption (typical)
14 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Latency
(100 to 100 Mbps): 40 µ (max), (1000 to 1000 Mbps): 10 µ (max)
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
235.5 x 100.8 x 27 mm
I/O ports
8 auto speed(10/100/1000) sensing UTP RJ-45
Acoustic pressure emissions
0 dB
Power requirements
5 V @ 2.8 A DC
Electromagnetic emissions
CE mark, commercial FCC Part 15 Class A, EN 55 022 (CISPR 22), Class A VCCI, Class A C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
760 g
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:52
Uk has collected 6 expert reviews for NETGEAR GS108 Unmanaged and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-15 01:14:08
It's been a long time since we did a group test of switches, and there is a reason for that. The market for switches is not exactly one going through boundless innovation year after year. Out of the 25 models we tested back in 2009, seven are still wide...
0%
uk.hardware.info
Updated:
2016-12-29 02:42:07
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
pcquest.ciol.com
Updated:
2011-10-04 00:56:52
GS108T is an ideal solution for SMBs, who are looking forward to deploy a Gigabit Ethernet switch. This compact switch, which can even be wall mounted if required comes with 8 ports having a max speed of 1000 Mbps. It is a perfect solution for connect...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)