location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM XM2 Shoulder camcorder 1.7 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7921A011 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:59:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DM XM2 Shoulder camcorder 1.7 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shoulder camcorder 1.7 MP CCD 25.4 / 4 mm (1 / 4") Black, Silver
  • - Optical zoom: 20x Digital zoom: 100x
  • - Memory card, Videotape
  • - LCD Built-in display 6.35 cm (2.5")
  • - Microphone in
  • - Lithium-Ion (Li-Ion) 7 h
More>>>
Image sensor
Total megapixels *
1.7 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4 mm (1 / 4")
Lens system
Focal length range
4.2 - 84 mm
Optical zoom *
20x
Filter size
58 mm
Digital zoom *
100x
Storage
Camcorder media type *
Memory card, Videotape
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/16000 - 1/6 s
Display
Display diagonal *
6.35 cm (2.5")
Built-in display *
Yes
Display
LCD
Display resolution
200000
Viewfinder
Viewfinder resolution (approx.)
180000 pixels
Viewfinder screen size
0.44"
Camera
Camcorder type *
Shoulder camcorder
Minimum illumination
0.37 lx
3D *
No
Design
Product colour *
Black, Silver
Still image
Maximum image resolution *
1488 x 1128 pixels
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
No
S-Video in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
7 h
Battery type
BP-915
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
118 mm
Depth
136 mm
Height
306 mm
Weight *
1.12 kg
Other features
Lens system
L-Series
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:03:29
Uk has collected 8 expert reviews for Canon DM XM2 Shoulder camcorder 1.7 MP CCD Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zdnet.co.uk
Updated:
2014-12-21 03:03:29
The 3-CCD XM2 is one of the best MiniDV camcorders you can get for under £2,000.
82%
goodgearguide.com.au
Updated:
2017-02-22 01:07:49
Reviewing a high-end camcorder from Canon is comparable to taking a Lamborghini Diablo for a test drive -- critical opinion, however informed, is practically irrelevant. This is basically as good as it gets, with the X-M2 being an admirably worthy su...
Good Superb image quality, 20x optical zoom, affordable for a professional unit...
Bad No zooming ring, inbuilt microphone below average, standard-def only The Final Word Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a lit...
Bottom line Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a little long in the tooth, but this is still one of the best MiniDV cams on the market.
85%
gadgetguy.com.au
Updated:
2017-02-22 01:07:49
In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
Bottom line In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
80%
computervideo.net
Updated:
2017-02-22 01:07:49
Canon made quite an impression with the DM-XM1 three-CCD MiniDV camcorder, but can it do the same with its replacement, the XM2?...
0%
Country Distributor
Nederland 1 distributor(s)