location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w20 20.1" Wide Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w20 20.1" Wide Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG555AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP w20 20.1" Wide Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 600:1
  • - 55 W
More>>>
Display
Display diagonal *
51 cm (20.1")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.258
Horizontal scan range
24 - 94 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
43.3 cm
Viewable size, vertical
27.1 cm
Viewable size diagonal
51 cm
Display scanning frequency
48 to 75Hz vertical, 24 to 94KHz horizontal
Multimedia
RMS rated power
4 W
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Display tilt and swivel range
Tilt range from -5 degrees down to 20 degrees up; standard VESA 4 hole pattern 100mm x 100mm screw wall-mounting option
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Width (with stand)
486 mm
Depth (with stand)
250 mm
Height (with stand)
406 mm
Weight (with stand)
5.9 kg
Width (without stand)
486 mm
Depth (without stand)
250 mm
Height (without stand)
406 mm
Weight (without stand)
5.9 kg
Packaging data
Package weight
9.4 kg
Other features
Country of origin
China
Audio system
Stereo
Package dimensions (WxDxH)
496 x 210 x 575 mm
Monitor max. video input bandwidth
146.2 MHz
Power requirements
100-240V, 50/60 Hz, Universal auto-sensing, AC 100-240V, 50-60Hz
Recommended resolution
1680 x 1050 @ 60 Hz
Speakers and microphone
Two integrated stereo speakers (2w per channel) with front volume control
Display resolution at frequency
1680 x 1050 @ 60Hz (native recommended) plus all VESA modes up to 1920x1200 @ 60Hz
Display video input type connector
Digital (DVI-D) and Analog (15-pin D-sub VGA) - all cables included
User controls
Front controls: volume up/down; Power button with LED; OSD menu, OSD plus and minus navigation buttons, Auto/OSD select OSD controls: Brightness, Contrast, Volume, Image control, Color, Languages (English, French, German, Spanish, Italian, Simplified Chin
Compliance industry standards
ISO 13406-2 pixel defect guidelines, MPR-II, GS Mark (German ergonomic), European Union CE directives, FCC approval, TCO'03, Windows certified, UL listed
Certification
ISO 13406-2, MPR-II, GS-mark, CE, FCC, TCO'03, FCC