location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-9530DN 1800 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-9530DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102G13NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983008829 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-9530DN 1800 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A3 51 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 2 Total input capacity: 1200 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
51 ppm
Print speed (black, normal quality, A3)
26 ppm
Warm-up time
60 s
Time to first page (black, normal)
3.5 s
Economical printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PCL XL
Input & output capacity
Total number of input trays *
2
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
200 sheets
Maximum input capacity
4200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, NetBEUI
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Memory slots
1
Memory type
DDR
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
750FL
Processor frequency
600 MHz
Sound pressure level (printing)
70 dB
Sound power level (standby)
51 dB
Design
Product colour *
White
Power
Power consumption (printing) *
900 W
Power consumption (standby)
180 W
Power consumption (PowerSave)
4.5 W
Current rating
11.4 A
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
68 kg
Dimensions (WxDxH)
599 x 646 x 615 mm
Other features
Networking features
Fast Ethernet
Fonts included
Yes
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)