location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1030DTN 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1030DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873B51102G63UK0 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA FS-1030DTN 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
15 s
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
PowerPC 405
Performance
Processor frequency
266 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
28 dB
Design
Certification
TÜV/GS, CE, PTS. This product is manufactured according to ISO 9001 quality standard and ISO 14001 environmental standard.
Power
Power consumption (standby)
13 W
Weight & dimensions
Weight
9.5 kg
Dimensions (WxDxH)
377.6 x 374.5 x 222 mm
Other features
I/O ports
-IEEE 1284 -USB 2.0
Standard media sizes
A4, A5, B5, Letter, Legal, Custom
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Duplex print options
Accounting duplex unit enables booklet printing
Networking features
IB-100 Ethernet print server: 10Base-T/100Base-TX
Paper handling optional/input
250 sheet 60 -105 gsm A4, A5, B5, Letter, Legal, Custom ( 148 x 210 mm - 216 x 297 mm)
Paper handling standard/input
250-sheet universal paper cassette, 60-105 g/m2, A4, A5, B5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm) 50-sheet multi-purpose tray, 60-163 g/m2, A4, A5, B5, Letter, Custom (70 x 148 mm to 216 x 297 mm). Max. input capacity with optional paper feeder PF-17: 550 sheets. Duplex as standard
Power consumption (active)
265 W